☰
FOD814ASD
FOD814ASD
Active
Description:  OPTOISOLATOR 5KV TRANSISTOR 4SMD
Manufacturer:  onsemi
Datasheet:   FOD814ASD Datasheet
History Price: $0.75
In Stock: 7640
FOD814ASD Specification
Specification
Part No
FOD814ASD
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 1mA
Current Transfer Ratio (Max)
150% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
FOD814ASD PDF Datasheet
FOD814ASD Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD814ASD Description
The Fairchild Semiconductor FOD814ASD is a high-performance optocoupler designed to provide electrical isolation and signal transmission in various applications. This device is particularly well-suited for use in power supply circuits, industrial automation, and communication systems, where safety and reliability are critical. Below is a detailed introduction to the FOD814ASD, including its specifications, features, and typical applications.

## Overview

The FOD814ASD is a single-channel optocoupler that utilizes a Gallium Arsenide (GaAs) infrared LED and a high-speed photodetector. It is designed to provide excellent isolation between the input and output, making it ideal for applications that require protection against high voltage and noise. The device is housed in a compact 8-pin DIP package, which allows for easy integration into various circuit designs.

## Key Features

1. High Isolation Voltage: The FOD814ASD offers an isolation voltage of up to 5,000 VRMS, ensuring robust protection against high voltage transients and electrical noise.

2. Fast Switching Speed: With a typical propagation delay of 50 ns and rise/fall times of 15 ns, the FOD814ASD is capable of high-speed data transmission, making it suitable for fast switching applications.

3. Wide Operating Temperature Range: The device operates effectively over a temperature range of -40°C to +100°C, allowing it to be used in various environmental conditions.

4. Low Input Current: The FOD814ASD requires a low input current of only 10 mA (maximum) to operate, which helps in reducing power consumption in the overall system.

5. High Common Mode Rejection Ratio (CMR): The device features a high CMR of 10 kV/µs, which minimizes the impact of noise on signal transmission, ensuring reliable performance in noisy environments.

6. Low Output Saturation Voltage: The output saturation voltage is typically 0.3 V at 50 mA, contributing to efficient power transfer and reduced heat generation.

## Specifications

Here are the detailed specifications of the FOD814ASD:

- Input Specifications:
- Input Current (IF): 10 mA (max)
- Forward Voltage (VF): 1.2 V (typ), 1.5 V (max) at IF = 10 mA
- Reverse Voltage (VR): 5 V (max)

- Output Specifications:
- Output Current (IO): 50 mA (max)
- Output Voltage (VO): 30 V (max)
- Output Saturation Voltage (VCE(sat)): 0.3 V (typ) at IO = 50 mA

- Isolation Specifications:
- Isolation Voltage: 5,000 VRMS
- Creepage Distance: 7.5 mm (min)
- Clearance Distance: 7.5 mm (min)

- Timing Specifications:
- Propagation Delay (tpd): 50 ns (typ)
- Rise Time (tr): 15 ns (typ)
- Fall Time (tf): 15 ns (typ)

- Temperature Specifications:
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C

## Applications

The FOD814ASD is widely used in various applications, including:

- Power Supply Isolation: Providing isolation in switch-mode power supplies and other power conversion applications to protect sensitive components from high voltage spikes.

- Signal Isolation: Used in data communication systems to isolate signals and protect against noise and interference.

- Industrial Automation: Employed in control systems and automation equipment to ensure safe operation and signal integrity in industrial environments.

- Consumer Electronics: Utilized in devices requiring electrical isolation for safety and performance, such as home appliances and electronic gadgets.

## Conclusion

The Fairchild Semiconductor FOD814ASD is a versatile and reliable optocoupler that meets the demands of modern electronic applications. With its high isolation voltage, fast switching capabilities, and wide operating temperature range, it is an excellent choice for engineers looking to enhance the safety and performance of their designs. Whether in power supplies, industrial automation, or communication systems, the FOD814ASD provides the necessary features to ensure effective and safe operation. Its combination of performance, reliability, and ease of integration makes it a preferred choice in various electronic applications.
FOD814ASD Compare Parts
  • FOD814ASD vs FOD2743CT
  • FOD814ASD vs FOD2743CT
  • FOD814ASD vs FOD2743CSV
  • FOD814ASD vs FOD2743CSDV
  • FOD814ASD vs FOD617B300
  • FOD814ASD vs FOD2743CSD
  • FOD814ASD vs FOD2743CV
  • FOD814ASD vs FOD2743CS
  • FOD814ASD vs FOD2743C
  • FOD814ASD vs FOD2743C
  • FOD814ASD vs FOD2711
  • FOD814ASD vs FOD270LT
  • FOD814ASD vs FOD617A300W
  • FOD814ASD vs FOD617B
  • FOD814ASD vs FOD617AW
  • FOD814ASD vs FOD617ASD
  • FOD814ASD vs FOD617AS
  • FOD814ASD vs FOD2743CTV
  • FOD814ASD vs FOD617A3S
  • FOD814ASD vs FOD2743CV
  • FOD814ASD vs FOD617A300
  • FOD814ASD vs FOD617A300
  • FOD814ASD vs FOD617A
  • FOD814ASD vs FOD270L
  • FOD814ASD vs FOD617A3SD
  • FOD814ASD vs FOD617D
  • FOD814ASD vs FOD617DSD
  • FOD814ASD vs FOD617DS
  • FOD814ASD vs FOD617D3SD
  • FOD814ASD vs FOD617D3S
  • FOD814ASD vs FOD617D300W
  • FOD814ASD vs FOD270LSD
  • FOD814ASD vs FOD617CW
  • FOD814ASD vs FOD617CSD
  • FOD814ASD vs FOD617CS
  • FOD814ASD vs FOD617C3S
  • FOD814ASD vs FOD617D300
  • FOD814ASD vs FOD073LR1
  • FOD814ASD vs FOD617B300W
  • FOD814ASD vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!