Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ onsemi FOD785D
FOD785D
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
4PB TR DIP
Manufacturer:
onsemi
Datasheet:
FOD785D Datasheet
History Price: $0.1605
In Stock: 29120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FOD785D Specification
Specification
Part No
FOD785D
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
300% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
18µs, 18µs (Max)
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-PDIP
FOD785D PDF Datasheet
FOD785D Datasheet
Click and Download: FOD785D Datasheet
FOD785D Related Parts
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD785D Compare Parts
FOD785D vs FOD2743CT
FOD785D vs FOD2743CT
FOD785D vs FOD2743CSV
FOD785D vs FOD2743CSDV
FOD785D vs FOD617B300
FOD785D vs FOD2743CSD
FOD785D vs FOD2743CV
FOD785D vs FOD2743CS
FOD785D vs FOD2743C
FOD785D vs FOD2743C
FOD785D vs FOD2711
FOD785D vs FOD270LT
FOD785D vs FOD617A300W
FOD785D vs FOD617B
FOD785D vs FOD617AW
FOD785D vs FOD617ASD
FOD785D vs FOD617AS
FOD785D vs FOD2743CTV
FOD785D vs FOD617A3S
FOD785D vs FOD2743CV
FOD785D vs FOD617A300
FOD785D vs FOD617A300
FOD785D vs FOD617A
FOD785D vs FOD270L
FOD785D vs FOD617A3SD
FOD785D vs FOD617D
FOD785D vs FOD617DSD
FOD785D vs FOD617DS
FOD785D vs FOD617D3SD
FOD785D vs FOD617D3S
FOD785D vs FOD617D300W
FOD785D vs FOD270LSD
FOD785D vs FOD617CW
FOD785D vs FOD617CSD
FOD785D vs FOD617CS
FOD785D vs FOD617C3S
FOD785D vs FOD617D300
FOD785D vs FOD073LR1
FOD785D vs FOD617B300W
FOD785D vs FOD270L
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!