☰
FOD073LR1
FOD073LR1
Obsolete
Description:  OPTOISOLTR 2.5KV 2CH DARL 8SOIC
Manufacturer:  onsemi
Datasheet:   FOD073LR1 Datasheet
History Price: Obsolete
In Stock: 10110
FOD073LR1 Specification
Specification
Part No
FOD073LR1
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
400% @ 500礎
Current Transfer Ratio (Max)
7000% @ 500礎
Turn On / Turn Off Time (Typ)
5µs, 25µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
7V
Current - Output / Channel
60mA
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FOD073LR1 PDF Datasheet
FOD073LR1 Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD073LR1 Compare Parts
  • FOD073LR1 vs FOD2743CT
  • FOD073LR1 vs FOD2743CT
  • FOD073LR1 vs FOD2743CSV
  • FOD073LR1 vs FOD2743CSDV
  • FOD073LR1 vs FOD617B300
  • FOD073LR1 vs FOD2743CSD
  • FOD073LR1 vs FOD2743CV
  • FOD073LR1 vs FOD2743CS
  • FOD073LR1 vs FOD2743C
  • FOD073LR1 vs FOD2743C
  • FOD073LR1 vs FOD2711
  • FOD073LR1 vs FOD270LT
  • FOD073LR1 vs FOD617A300W
  • FOD073LR1 vs FOD617B
  • FOD073LR1 vs FOD617AW
  • FOD073LR1 vs FOD617ASD
  • FOD073LR1 vs FOD617AS
  • FOD073LR1 vs FOD2743CTV
  • FOD073LR1 vs FOD617A3S
  • FOD073LR1 vs FOD2743CV
  • FOD073LR1 vs FOD617A300
  • FOD073LR1 vs FOD617A300
  • FOD073LR1 vs FOD617A
  • FOD073LR1 vs FOD270L
  • FOD073LR1 vs FOD617A3SD
  • FOD073LR1 vs FOD617D
  • FOD073LR1 vs FOD617DSD
  • FOD073LR1 vs FOD617DS
  • FOD073LR1 vs FOD617D3SD
  • FOD073LR1 vs FOD617D3S
  • FOD073LR1 vs FOD617D300W
  • FOD073LR1 vs FOD270LSD
  • FOD073LR1 vs FOD617CW
  • FOD073LR1 vs FOD617CSD
  • FOD073LR1 vs FOD617CS
  • FOD073LR1 vs FOD617C3S
  • FOD073LR1 vs FOD617D300
  • FOD073LR1 vs FOD617B300W
  • FOD073LR1 vs FOD270L
  • FOD073LR1 vs FOD250LT
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.