MOC3023S-TA1
MOC3023S-TA1
Active
Description:  OPTOISOLATOR 5KV TRIAC 6SMD
Manufacturer:  Lite-On Inc
History Price: $0.62
In Stock: 48000
MOC3023S-TA1 Specification
Specification
Part No
MOC3023S-TA1
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Lite-On Inc
Series
MOC302x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
400 V
Static dV/dt (Min)
1kV/µs
Current - LED Trigger (Ift) (Max)
5mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
250礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
50 mA
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
CQC, CSA, TUV, UL, VDE
MOC3023S-TA1 PDF Datasheet
MOC3023S-TA1 Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3023S-TA1 Compare Parts
  • MOC3023S-TA1 vs MOC3012X
  • MOC3023S-TA1 vs MOC3010SR2M
  • MOC3023S-TA1 vs MOC3010VM
  • MOC3023S-TA1 vs MOC3010X
  • MOC3023S-TA1 vs MOC3010XSM
  • MOC3023S-TA1 vs MOC3010SM
  • MOC3023S-TA1 vs MOC3010M
  • MOC3023S-TA1 vs MOC3011M
  • MOC3023S-TA1 vs MOC3011SM
  • MOC3023S-TA1 vs MOC3011SR2M
  • MOC3023S-TA1 vs MOC3011SR2VM
  • MOC3023S-TA1 vs MOC3011XSM
  • MOC3023S-TA1 vs MOC3010M
  • MOC3023S-TA1 vs MOC3020VM
  • MOC3023S-TA1 vs MOC3011X
  • MOC3023S-TA1 vs MOC3020SM
  • MOC3023S-TA1 vs MOC3020SR2M
  • MOC3023S-TA1 vs MOC3020TVM
  • MOC3023S-TA1 vs MOC3020VM
  • MOC3023S-TA1 vs MOC3020X
  • MOC3023S-TA1 vs MOC3020XSM
  • MOC3023S-TA1 vs MOC3021M
  • MOC3023S-TA1 vs MOC3020TVM
  • MOC3023S-TA1 vs MOC3012SR2M
  • MOC3023S-TA1 vs MOC3012M
  • MOC3023S-TA1 vs MOC3012SM
  • MOC3023S-TA1 vs MOC3012TVM
  • MOC3023S-TA1 vs MOC3012VM
  • MOC3023S-TA1 vs MOC3020M
  • MOC3023S-TA1 vs MOC3081TVM
  • MOC3023S-TA1 vs MOC3083M
  • MOC3023S-TA1 vs MOC3082VM
  • MOC3023S-TA1 vs MOC3083M
  • MOC3023S-TA1 vs MOC3083SM
  • MOC3023S-TA1 vs MOC3083SR2M
  • MOC3023S-TA1 vs MOC3083SR2VM
  • MOC3023S-TA1 vs MOC3082SM
  • MOC3023S-TA1 vs MOC3081VM
  • MOC3023S-TA1 vs MOC3081VM
  • MOC3023S-TA1 vs MOC3082VM
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.