Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Zero Crossing Circuit
No
No
Voltage - Isolation
5000Vrms
4170Vrms
Voltage - Off State
400 V
250 V
Static dV/dt (Min)
1kV/µs
-
Current - LED Trigger (Ift) (Max)
5mA
10mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
250礎 (Typ)
100礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.15V
1.15V
Current - DC Forward (If) (Max)
50 mA
60 mA
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
6-SMD
6-SMD
Approval Agency
CQC, CSA, TUV, UL, VDE
UL