MOC3063TM
MOC3063TM
Obsolete
Description:  OPTOISOLATOR 4.17KV TRIAC 6DIP
Manufacturer:  onsemi
Datasheet:   MOC3063TM Datasheet
History Price: Obsolete
In Stock: 15700
MOC3063TM Specification
Specification
Part No
MOC3063TM
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
4170Vrms
Voltage - Off State
600 V
Static dV/dt (Min)
600V/µs
Current - LED Trigger (Ift) (Max)
5mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
Approval Agency
UL
MOC3063TM PDF Datasheet
MOC3063TM Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082TM
MOC3082TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM Compare Parts
  • MOC3063TM vs MOC3012X
  • MOC3063TM vs MOC3010SR2M
  • MOC3063TM vs MOC3010VM
  • MOC3063TM vs MOC3010X
  • MOC3063TM vs MOC3010XSM
  • MOC3063TM vs MOC3010SM
  • MOC3063TM vs MOC3010M
  • MOC3063TM vs MOC3011M
  • MOC3063TM vs MOC3011SM
  • MOC3063TM vs MOC3011SR2M
  • MOC3063TM vs MOC3011SR2VM
  • MOC3063TM vs MOC3011XSM
  • MOC3063TM vs MOC3010M
  • MOC3063TM vs MOC3020VM
  • MOC3063TM vs MOC3011X
  • MOC3063TM vs MOC3020SM
  • MOC3063TM vs MOC3020SR2M
  • MOC3063TM vs MOC3020TVM
  • MOC3063TM vs MOC3020VM
  • MOC3063TM vs MOC3020X
  • MOC3063TM vs MOC3020XSM
  • MOC3063TM vs MOC3021M
  • MOC3063TM vs MOC3020TVM
  • MOC3063TM vs MOC3012SR2M
  • MOC3063TM vs MOC3012M
  • MOC3063TM vs MOC3012SM
  • MOC3063TM vs MOC3012TVM
  • MOC3063TM vs MOC3012VM
  • MOC3063TM vs MOC3020M
  • MOC3063TM vs MOC3081TVM
  • MOC3063TM vs MOC3083M
  • MOC3063TM vs MOC3082VM
  • MOC3063TM vs MOC3083M
  • MOC3063TM vs MOC3083SM
  • MOC3063TM vs MOC3083SR2M
  • MOC3063TM vs MOC3083SR2VM
  • MOC3063TM vs MOC3082SM
  • MOC3063TM vs MOC3081VM
  • MOC3063TM vs MOC3081VM
  • MOC3063TM vs MOC3082VM
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.