PVI5050NPBF
PVI5050NPBF
Obsolete
Description:  OPTOISO 4KV PHOTOVOLTAIC 8-DIP
Manufacturer:  Infineon Technologies
Datasheet:   PVI5050NPBF Datasheet
History Price: Obsolete
In Stock: 37300
PVI5050NPBF Specification
Specification
Part No
PVI5050NPBF
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Infineon Technologies
Series
PVI
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4000Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
300µs, 220µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Photovoltaic
Voltage - Output (Max)
5V
Current - Output / Channel
5礎
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm), 4 Leads
Supplier Device Package
8-DIP Modified
PVI5050NPBF PDF Datasheet
PVI5050NPBF Related Parts
PVI5013RS-T
PVI5013RS-T
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-SMT
PVI5013RS
PVI5013RS
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-SMT
PVI5013RPBF
PVI5013RPBF
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-DIP
PVI5013R
PVI5013R
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-DIP
PVI1050NS-T
PVI1050NS-T
Infineon Technologies
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
PVI1050NS
PVI1050NS
Infineon Technologies
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
PVI5013RSPBF
PVI5013RSPBF
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-SMT
PVI5033R
PVI5033R
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-DIP
PVI1050
PVI1050
Infineon Technologies
IC ISO PHOTOVOLTC 5/10VOUT 8-DIP
PVI5080N
PVI5080N
Infineon Technologies
OPTOISO 4KV PHOTOVOLTAIC 8-DIP
PVI5013RS-TPBF
PVI5013RS-TPBF
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-SMT
PVI5080NS
PVI5080NS
Infineon Technologies
OPTOISO 4KV PHOTOVOLTAIC 8-SMT
PVI5050NPBF Compare Parts
  • PVI5050NPBF vs PVI1050NPBF
  • PVI5050NPBF vs PVI1050NS-TPBF
  • PVI5050NPBF vs PVI1050NSPBF
  • PVI5050NPBF vs PVI5033RPBF
  • PVI5050NPBF vs PVI5080NPBF
  • PVI5050NPBF vs PVI5033RS-TPBF
  • PVI5050NPBF vs PVI5033RSPBF
  • PVI5050NPBF vs PVI5050NSPBF
  • PVI5050NPBF vs PVI5033RS
  • PVI5050NPBF vs PVI5033RS-T
  • PVI5050NPBF vs PVI5050
  • PVI5050NPBF vs PVI5050N
  • PVI5050NPBF vs PVI5050NS
  • PVI5050NPBF vs PVI5080
  • PVI5050NPBF vs PVI5080NS
  • PVI5050NPBF vs PVI5013RS-TPBF
  • PVI5050NPBF vs PVI5080N
  • PVI5050NPBF vs PVI1050
  • PVI5050NPBF vs PVI5033R
  • PVI5050NPBF vs PVI5013RSPBF
  • PVI5050NPBF vs PVI1050NS
  • PVI5050NPBF vs PVI1050NS-T
  • PVI5050NPBF vs PVI5013R
  • PVI5050NPBF vs PVI5013RPBF
  • PVI5050NPBF vs PVI5013RS
  • PVI5050NPBF vs PVI5013RS-T
  • PVI5050NPBF vs PVI5013RSPBF-INF
  • PVI5050NPBF vs PVI5013RPBF
  • PVI5050NPBF vs PVI5050NSPBF
  • PVI5050NPBF vs PVI5033RPBF
  • PVI5050NPBF vs PVI5013RSPBF
  • PVI5050NPBF vs PVI5080NPBF
  • PVI5050NPBF vs PVI5033RS-TPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.