PVI1050NS
PVI1050NS
Obsolete
Description:  OPTOISO 2.5KV 2CH PHVOLT 8-SMT
Manufacturer:  Infineon Technologies
Datasheet:   PVI1050NS Datasheet
History Price: Obsolete
In Stock: 40900
PVI1050NS Specification
Specification
Part No
PVI1050NS
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Infineon Technologies
Series
PVI
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
300µs, 220µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Photovoltaic
Voltage - Output (Max)
5V
Current - Output / Channel
5礎
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing, 4 Leads
Supplier Device Package
8-SMD
PVI1050NS PDF Datasheet
PVI1050NS Related Parts
PVI5013RS-T
PVI5013RS-T
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-SMT
PVI5013RS
PVI5013RS
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-SMT
PVI5013RPBF
PVI5013RPBF
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-DIP
PVI5013R
PVI5013R
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-DIP
PVI1050NS-T
PVI1050NS-T
Infineon Technologies
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
PVI5013RSPBF
PVI5013RSPBF
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-SMT
PVI5033R
PVI5033R
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-DIP
PVI1050
PVI1050
Infineon Technologies
IC ISO PHOTOVOLTC 5/10VOUT 8-DIP
PVI5080N
PVI5080N
Infineon Technologies
OPTOISO 4KV PHOTOVOLTAIC 8-DIP
PVI5013RS-TPBF
PVI5013RS-TPBF
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-SMT
PVI5080NS
PVI5080NS
Infineon Technologies
OPTOISO 4KV PHOTOVOLTAIC 8-SMT
PVI5080
PVI5080
Infineon Technologies
IC ISO PHOTOVOLTC 5V-OUT 8-DIP
PVI1050NS Description

## Overview of Infineon Technologies PVI1050NS

The PVI1050NS is a highly integrated power management device from Infineon Technologies, designed primarily for solar energy applications but also suitable for a range of industrial, automotive, and renewable energy systems. This device integrates a number of features aimed at improving efficiency, reducing footprint, and enhancing system reliability. The PVI1050NS is optimized for high-performance operation in DC-DC converters, power inverters, and electric vehicle (EV) charging systems, among others.

## Key Specifications

* Type:

* The PVI1050NS is a high-voltage power device, specifically a power inverter module used for converting DC voltage into AC voltage in systems such as solar inverters.
* It features a high-power density design, making it suitable for compact energy conversion systems.

* Voltage Rating:

* The device is rated for up to 1000V in terms of its DC input voltage, making it ideal for applications requiring high voltage handling, like solar power systems.
* The AC output voltage capability is designed to support standard grid voltages (e.g., 230V AC or 400V AC, depending on the application).

* Current Rating:

* The PVI1050NS can handle output currents of up to 50A, making it capable of delivering significant amounts of power for various commercial and industrial systems.
* This high current capability ensures that it can meet the power demands of large energy systems or industrial machines.

* Efficiency:

* The module has a high conversion efficiency, typically up to 98% in power conversion, which minimizes energy losses and ensures maximum energy throughput from the input DC to the AC output.
* This makes it ideal for energy-sensitive applications, where maximizing system efficiency is crucial.

* Switching Frequency:

* It operates at a switching frequency range of up to 50 kHz, allowing for fast and efficient switching while minimizing heat generation.
* High-frequency operation helps reduce the overall size of passive components, making the system more compact.

* Thermal Performance:

* The PVI1050NS features advanced thermal management, with a maximum junction temperature rating of 150°C.
* The device also integrates features for over-temperature protection, ensuring that it remains safe and operational even under extreme conditions.
* It uses a ceramic package designed to dissipate heat effectively, ensuring long-term reliability.

* Protection Features:

* The device includes overvoltage, overcurrent, and short-circuit protection to ensure that the system remains safe under fault conditions.
* It also offers soft-start capabilities to prevent high inrush currents during initial power-up, reducing the likelihood of damaging components.

* Package Type:

* The PVI1050NS is offered in a compact, surface-mount package designed for easy integration into power electronic circuits.
* The package has been engineered for both thermal management and electrical isolation, with excellent performance even in harsh environments.

* Operating Temperature Range:

* The module is rated for an operating temperature range from -40°C to 125°C, making it suitable for use in a wide range of environments, from industrial automation systems to outdoor solar applications.

* System Integration:

* It integrates several key functions in a single module, reducing the overall system complexity and board space required.
* This integration helps streamline the design and manufacturing process for applications such as solar inverters, DC-AC power conversion, and energy storage systems.

## Applications

* Solar Inverters: The PVI1050NS is widely used in solar energy applications to convert the DC output of solar panels into AC power for integration with the power grid or use in off-grid systems.
* Energy Storage Systems: The device is also utilized in energy storage solutions, where it helps in converting stored energy into usable AC power.
* Electric Vehicle (EV) Charging Stations: In electric vehicle infrastructure, it is used for efficient power conversion to meet the varying requirements of EV charging stations.
* Industrial Power Systems: The module is useful in industrial power conversion systems, especially for high-power applications requiring efficient DC-to-AC conversion.
* Uninterruptible Power Supplies (UPS): It is also found in UPS systems, providing reliable power conversion and ensuring that backup systems function effectively.

## Conclusion

The Infineon PVI1050NS is a versatile and high-performance power inverter module that integrates advanced power management, protection features, and high-efficiency conversion capabilities. Its wide voltage and current ratings, combined with robust protection and thermal management, make it suitable for a variety of demanding applications, from solar energy systems to industrial power supplies. This device’s ability to handle high-power demands with minimal losses while ensuring long-term reliability makes it a crucial component for modern power conversion systems.
PVI1050NS Compare Parts
  • PVI1050NS vs PVI1050NPBF
  • PVI1050NS vs PVI1050NS-TPBF
  • PVI1050NS vs PVI1050NSPBF
  • PVI1050NS vs PVI5033RPBF
  • PVI1050NS vs PVI5080NPBF
  • PVI1050NS vs PVI5033RS-TPBF
  • PVI1050NS vs PVI5033RSPBF
  • PVI1050NS vs PVI5050NSPBF
  • PVI1050NS vs PVI5033RS
  • PVI1050NS vs PVI5033RS-T
  • PVI1050NS vs PVI5050
  • PVI1050NS vs PVI5050N
  • PVI1050NS vs PVI5050NPBF
  • PVI1050NS vs PVI5050NS
  • PVI1050NS vs PVI5080
  • PVI1050NS vs PVI5080NS
  • PVI1050NS vs PVI5013RS-TPBF
  • PVI1050NS vs PVI5080N
  • PVI1050NS vs PVI1050
  • PVI1050NS vs PVI5033R
  • PVI1050NS vs PVI5013RSPBF
  • PVI1050NS vs PVI1050NS-T
  • PVI1050NS vs PVI5013R
  • PVI1050NS vs PVI5013RPBF
  • PVI1050NS vs PVI5013RS
  • PVI1050NS vs PVI5013RS-T
  • PVI1050NS vs PVI5013RSPBF-INF
  • PVI1050NS vs PVI5013RPBF
  • PVI1050NS vs PVI5050NPBF
  • PVI1050NS vs PVI5050NSPBF
  • PVI1050NS vs PVI5033RPBF
  • PVI1050NS vs PVI5013RSPBF
  • PVI1050NS vs PVI5080NPBF
  • PVI1050NS vs PVI5033RS-TPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.