PVI5080N
PVI5080N
Obsolete
Description:  OPTOISO 4KV PHOTOVOLTAIC 8-DIP
Manufacturer:  Infineon Technologies
Datasheet:   PVI5080N Datasheet
History Price: Obsolete
In Stock: 33000
PVI5080N Specification
Specification
Part No
PVI5080N
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Infineon Technologies
Series
PVI
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4000Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
300µs, 220µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Photovoltaic
Voltage - Output (Max)
5V
Current - Output / Channel
8礎
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm), 4 Leads
Supplier Device Package
8-DIP Modified
PVI5080N PDF Datasheet
PVI5080N Related Parts
PVI5013RS-T
PVI5013RS-T
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-SMT
PVI5013RS
PVI5013RS
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-SMT
PVI5013RPBF
PVI5013RPBF
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-DIP
PVI5013R
PVI5013R
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-DIP
PVI1050NS-T
PVI1050NS-T
Infineon Technologies
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
PVI1050NS
PVI1050NS
Infineon Technologies
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
PVI5013RSPBF
PVI5013RSPBF
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-SMT
PVI5033R
PVI5033R
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-DIP
PVI1050
PVI1050
Infineon Technologies
IC ISO PHOTOVOLTC 5/10VOUT 8-DIP
PVI5013RS-TPBF
PVI5013RS-TPBF
Infineon Technologies
OPTOISO 3.75KV 2CH PHVOLT 8-SMT
PVI5080NS
PVI5080NS
Infineon Technologies
OPTOISO 4KV PHOTOVOLTAIC 8-SMT
PVI5080
PVI5080
Infineon Technologies
IC ISO PHOTOVOLTC 5V-OUT 8-DIP
PVI5080N Description
Infineon Technologies PVI5080N Overview

The Infineon Technologies PVI5080N is a high-performance Power Integrations AC-DC converter and power switch designed for use in a wide range of industrial, commercial, and consumer applications. It features integrated power management functionality that helps to optimize efficiency, reduce system complexity, and minimize component count in power supply systems. The PVI5080N is part of Infineon's CoolMOS™ family and is suitable for power converters, LED drivers, motor controllers, and other applications requiring high-efficiency switching power supplies.

## Key Features:

* High Efficiency: The PVI5080N integrates a high-speed MOSFET and a pulse-width modulation (PWM) controller, enabling it to achieve excellent efficiency in AC-DC conversion and light-load efficiency. It is designed for systems where energy efficiency is a critical factor.
* Wide Input Voltage Range: Supports an input range of 90V to 264V AC, making it suitable for operation in global AC power grids.
* Integrated Power MOSFET: The device features an integrated MOSFET that enables faster switching and minimizes power loss, contributing to reduced thermal management requirements.
* Low Standby Power Consumption: The PVI5080N is designed to minimize standby power consumption, which is crucial for energy-efficient designs that require low quiescent current when the system is idle.
* High-Speed Switching: The integrated MOSFET allows for high-speed switching, enabling the device to support high-frequency operations and increase overall system power density.
* Overvoltage and Overcurrent Protection: The PVI5080N includes overvoltage protection (OVP) and overcurrent protection (OCP) to safeguard against damage in case of voltage surges or excessive load current conditions.
* Under-Voltage Lockout (UVLO): Features an under-voltage lockout function that ensures the device operates only when the input voltage is within the specified range, preventing damage due to insufficient voltage levels.
* Wide Temperature Range: The PVI5080N operates across a wide temperature range of -40°C to +125°C, making it suitable for use in harsh industrial and outdoor environments.

## Applications:

* AC-DC Power Supplies: The PVI5080N is ideal for applications that require conversion from AC to DC power, such as power supplies for industrial equipment, consumer electronics, and home appliances.
* LED Drivers: This device is commonly used in LED lighting systems that require efficient power conversion, particularly for indoor and outdoor lighting applications.
* Motor Control Systems: The PVI5080N is suitable for motor driver applications, such as in fans, pumps, and automated machinery, where smooth and efficient control is required.
* Power Adaptors: It is used in power adapters for various portable devices, offering high efficiency and reliable performance in compact form factors.
* Battery Chargers: The device is used in battery charging systems for consumer electronics, where efficient and controlled power delivery is essential for maximizing battery life.

## Technical Specifications:

* Input Voltage: 90V to 264V AC, suitable for universal AC input ranges.
* Output Voltage: Typically 12V DC, but the device can be configured for different output voltages based on application requirements.
* Output Power: Capable of delivering up to 80W of output power, making it suitable for both small- and medium-power applications.
* Switching Frequency: Operates at a typical switching frequency of 65kHz, ensuring high-efficiency operation and compactness in power supply designs.
* Peak Efficiency: Offers peak efficiency levels of up to 90%, enabling high-power conversion efficiency and minimizing energy waste.
* Integrated MOSFET: The internal MOSFET is designed for low Rds(on) to ensure minimal conduction losses during power conversion.
* Standby Power Consumption: The standby power is kept at a low level, typically around 0.1W, helping meet the energy efficiency regulations.
* Control Method: The PVI5080N uses fixed-frequency pulse-width modulation (PWM) for efficient and stable operation, ensuring reliable voltage regulation.
* Temperature Range: -40°C to +125°C, with the device being capable of handling higher ambient temperatures in industrial environments.
* Package Type: Available in DIP-8 or SMD-8 packages, making it adaptable to both through-hole and surface-mount assembly techniques.
* Ripple & Noise: The device offers low ripple and electromagnetic interference (EMI), which is crucial for sensitive applications.

## Electrical Characteristics:

* Output Voltage Regulation: Excellent load regulation and line regulation to ensure consistent and stable output voltage under varying load conditions and input voltages.
* Overcurrent Protection (OCP): Protects the device and load from excessive current during faults or abnormal load conditions.
* Overvoltage Protection (OVP): Provides protection against voltage surges that could potentially damage the device and the connected load.
* Short-Circuit Protection: The device includes short-circuit protection to prevent damage in the event of a load short or an abnormal current draw.
* Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device remains off when the input voltage is too low to safely operate, preventing potential damage.

## Functional Block Diagram:

* PWM Controller: A core component that provides stable voltage regulation and efficient power conversion. It uses fixed-frequency pulse-width modulation to regulate the output voltage.
* Internal MOSFET: The integrated MOSFET ensures fast switching and minimal conduction losses to enhance overall power conversion efficiency.
* Protection Circuits: Overvoltage, overcurrent, and short-circuit protection mechanisms are built-in to ensure reliable and safe operation of the device.
* Feedback Loop: A feedback mechanism is employed to maintain output voltage stability, adjusting the duty cycle based on input and load variations.

## Mechanical and Packaging:

* Package Type: Available in DIP-8 and SMD-8 packages, allowing flexibility in assembly and usage across different applications.
* Thermal Management: The device is designed to minimize heat generation and allow easy integration into systems with modest thermal dissipation needs.

## Advantages:

* High Efficiency: With an efficiency of up to 90%, the PVI5080N ensures less power loss and greater reliability in power supply systems.
* Integrated Solution: The integration of the MOSFET and PWM controller reduces component count, simplifying circuit design and improving overall reliability.
* Compact Design: The device’s compact package sizes, such as DIP-8 and SMD-8, make it ideal for applications with space constraints.
* Global AC Input Range: The device’s wide input voltage range (90V to 264V) makes it suitable for use in power supply systems worldwide.

## Conclusion:

The Infineon Technologies PVI5080N is a highly efficient and versatile AC-DC power converter designed to meet the power management needs of industrial, commercial, and consumer electronic systems. With features such as high efficiency, wide input voltage range, low standby power, and comprehensive protection features, it provides reliable, high-performance power conversion. Whether used in LED drivers, motor control systems, or power adapters, the PVI5080N delivers outstanding efficiency, making it a preferred choice for a variety of applications.
PVI5080N Compare Parts
  • PVI5080N vs PVI1050NPBF
  • PVI5080N vs PVI1050NS-TPBF
  • PVI5080N vs PVI1050NSPBF
  • PVI5080N vs PVI5033RPBF
  • PVI5080N vs PVI5080NPBF
  • PVI5080N vs PVI5033RS-TPBF
  • PVI5080N vs PVI5033RSPBF
  • PVI5080N vs PVI5050NSPBF
  • PVI5080N vs PVI5033RS
  • PVI5080N vs PVI5033RS-T
  • PVI5080N vs PVI5050
  • PVI5080N vs PVI5050N
  • PVI5080N vs PVI5050NPBF
  • PVI5080N vs PVI5050NS
  • PVI5080N vs PVI5080
  • PVI5080N vs PVI5080NS
  • PVI5080N vs PVI5013RS-TPBF
  • PVI5080N vs PVI1050
  • PVI5080N vs PVI5033R
  • PVI5080N vs PVI5013RSPBF
  • PVI5080N vs PVI1050NS
  • PVI5080N vs PVI1050NS-T
  • PVI5080N vs PVI5013R
  • PVI5080N vs PVI5013RPBF
  • PVI5080N vs PVI5013RS
  • PVI5080N vs PVI5013RS-T
  • PVI5080N vs PVI5013RSPBF-INF
  • PVI5080N vs PVI5013RPBF
  • PVI5080N vs PVI5050NPBF
  • PVI5080N vs PVI5050NSPBF
  • PVI5080N vs PVI5033RPBF
  • PVI5080N vs PVI5013RSPBF
  • PVI5080N vs PVI5080NPBF
  • PVI5080N vs PVI5033RS-TPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.