PVI1050NS
PVI1050NS
Obsolete
Description:  OPTOISO 2.5KV 2CH PHVOLT 8-SMT
Manufacturer:  Infineon Technologies
Datasheet:   PVI1050NS Datasheet
History Price: Obsolete
In Stock: 40900
PVI1050NS vs PVI5033RPBF
Series
PVI
PVI
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Channels
2
2
Voltage - Isolation
2500Vrms
3750Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
300µs, 220µs (Max)
2.5ms, 500µs (Max)
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Photovoltaic
Photovoltaic
Voltage - Output (Max)
5V
10V
Current - Output / Channel
5礎
5礎
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
40 mA
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing, 4 Leads
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD
8-DIP