HCPL-J314#500
HCPL-J314#500
Discontinued
Description:  OPTOISO 3.75KV GATE DRVR 8DIP GW
Manufacturer:  Broadcom
History Price: Discontinued at Digi-Key
In Stock: 24395
HCPL-J314#500 Specification
Specification
Part No
HCPL-J314#500
Category
Isolators Gate Drivers
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Propagation Delay tpLH / tpHL (Max)
700ns, 700ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
50ns, 50ns
Current - Output High, Low
400mA, 400mA
Current - Peak Output
600mA
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
10V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
Approval Agency
CSA, IEC/EN/DIN, UR
HCPL-J314#500 Related Parts
HCPL-T250-060E
HCPL-T250-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-J314
HCPL-J314
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-T250-500E
HCPL-T250-500E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3140-560E
HCPL-3140-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-T250-560E
HCPL-T250-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-T250-360E
HCPL-T250-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3140-360E
HCPL-3140-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-J314-300E
HCPL-J314-300E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3120-360E
HCPL-3120-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-0314#500
HCPL-0314#500
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 8SO
HCPL-3020
HCPL-3020
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-3150-060E
HCPL-3150-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-J314#500 Compare Parts
  • HCPL-J314#500 vs HCPL-3140#560
  • HCPL-J314#500 vs HCPL-0302-500
  • HCPL-J314#500 vs HCPL-3140#500
  • HCPL-J314#500 vs HCPL-T250#060
  • HCPL-J314#500 vs HCPL-T250#300
  • HCPL-J314#500 vs HCPL-J314#300
  • HCPL-J314#500 vs HCPL-3020-300
  • HCPL-J314#500 vs HCPL-3020-060
  • HCPL-J314#500 vs HCPL-3020-360
  • HCPL-J314#500 vs HCPL-T251#300
  • HCPL-J314#500 vs HCPL-3120#360
  • HCPL-J314#500 vs HCPL-T250#360
  • HCPL-J314#500 vs HCPL-3150#360
  • HCPL-J314#500 vs HCPL-3020-500
  • HCPL-J314#500 vs HCPL-3180-060
  • HCPL-J314#500 vs HCPL-3180-360
  • HCPL-J314#500 vs HCPL-0302-060
  • HCPL-J314#500 vs HCPL-3150#060
  • HCPL-J314#500 vs HCPL-3180-560
  • HCPL-J314#500 vs HCPL-T251#500
  • HCPL-J314#500 vs HCPL-T250#500
  • HCPL-J314#500 vs HCPL-T250#560
  • HCPL-J314#500 vs HCPL-0314#560
  • HCPL-J314#500 vs HCPL-3150#560
  • HCPL-J314#500 vs HCPL-314J#500
  • HCPL-J314#500 vs HCPL-3120#560
  • HCPL-J314#500 vs HCPL-0302-560
  • HCPL-J314#500 vs HCPL-3020-560
  • HCPL-J314#500 vs HCPL-3101-300E
  • HCPL-J314#500 vs HCPL-3100-300E
  • HCPL-J314#500 vs HCPL-3100-500E
  • HCPL-J314#500 vs HCPL-3101-500E
  • HCPL-J314#500 vs HCPL-3101-000E
  • HCPL-J314#500 vs HCPL-3100-000E
  • HCPL-J314#500 vs HCPL-3101
  • HCPL-J314#500 vs HCPL-3100
  • HCPL-J314#500 vs HCPL-5120-200
  • HCPL-J314#500 vs HCPL-5120-300
  • HCPL-J314#500 vs HCPL-5121
  • HCPL-J314#500 vs HCPL-5150-200
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you