☰
HCPL-J314
HCPL-J314
Active
Description:  OPTOISO 3.75KV 1CH GATE DVR 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-J314 Datasheet
History Price: $1.77551
In Stock: 6120
HCPL-J314 Specification
Specification
Part No
HCPL-J314
Category
Isolators Gate Drivers
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Propagation Delay tpLH / tpHL (Max)
700ns, 700ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
50ns, 50ns
Current - Output High, Low
400mA, 400mA
Current - Peak Output
600mA
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
10V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
CSA, IEC/EN/DIN, UR
HCPL-J314 Related Parts
HCPL-T250-060E
HCPL-T250-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-T250-500E
HCPL-T250-500E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3140-560E
HCPL-3140-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-T250-560E
HCPL-T250-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-T250-360E
HCPL-T250-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3140-360E
HCPL-3140-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-J314-300E
HCPL-J314-300E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3120-360E
HCPL-3120-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-0314#500
HCPL-0314#500
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 8SO
HCPL-3020
HCPL-3020
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-3150-060E
HCPL-3150-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-3150-560E
HCPL-3150-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-J314 Description
The Broadcom HCPL-J314 is a high-speed optocoupler designed for various applications requiring electrical isolation between input and output. This device is particularly useful in data communication systems, industrial automation, and power supply applications. Below is a detailed overview of the HCPL-J314, including its specifications and features.

## Overview

The HCPL-J314 is a high-speed optocoupler that utilizes a GaAs (Gallium Arsenide) infrared LED and a photodetector integrated into a single package. This configuration allows for efficient signal transmission while providing electrical isolation, which is crucial for protecting sensitive components from high voltages and transients.

## Key Features

1. High-Speed Performance: The HCPL-J314 is capable of data rates up to 10 Mbps, making it suitable for high-speed communication applications.

2. Wide Operating Voltage Range: The device operates over a wide supply voltage range, typically from 4.5V to 15V, allowing for flexibility in various circuit designs.

3. High Isolation Voltage: The HCPL-J314 offers a high isolation voltage of 5000 Vrms, ensuring robust protection against electrical noise and transients.

4. Low Input Current: The input current required for operation is low, typically around 10 mA, which helps in reducing power consumption.

5. Compact Package: The optocoupler is available in a compact 8-pin DIP (Dual In-line Package) or surface mount package, facilitating easy integration into various circuit layouts.

6. Temperature Range: The device operates effectively over a temperature range of -40°C to +100°C, making it suitable for industrial applications where temperature variations are common.

## Specifications

Here are the detailed specifications of the Broadcom HCPL-J314:

- Input Characteristics:
- Input Current (I_F): 10 mA (max)
- Forward Voltage (V_F): 1.2 V (typical at I_F = 10 mA)

- Output Characteristics:
- Output Voltage (V_O): 0.5 V (max at I_O = 16 mA)
- Output Current (I_O): 16 mA (max)

- Isolation Voltage: 5000 Vrms (minimum)

- Data Rate: 10 Mbps (max)

- Supply Voltage (V_CC): 4.5 V to 15 V

- Temperature Range: -40°C to +100°C

- Rise Time (t_r): 15 ns (typical)

- Fall Time (t_f): 15 ns (typical)

- Propagation Delay (t_PHL, t_PLH): 20 ns (typical)

## Applications

The HCPL-J314 is widely used in various applications, including:

- Data Communication: Ideal for isolating signals in communication systems, ensuring that high-speed data can be transmitted without interference.

- Industrial Automation: Used in control systems to provide isolation between control circuits and high-power devices.

- Power Supply: Commonly found in switch-mode power supplies (SMPS) for feedback and control, ensuring safe operation.

- Signal Isolation: Effective in isolating analog and digital signals in mixed-signal environments.

## Conclusion

The Broadcom HCPL-J314 optocoupler is a versatile and reliable component that provides high-speed data transmission with excellent electrical isolation. Its wide operating voltage range, low input current, and compact packaging make it an ideal choice for a variety of applications in industrial and communication systems. Whether used in data communication, industrial automation, or power supply circuits, the HCPL-J314 ensures safe and efficient operation.
HCPL-J314 Compare Parts
  • HCPL-J314 vs HCPL-3140#560
  • HCPL-J314 vs HCPL-0302-500
  • HCPL-J314 vs HCPL-3140#500
  • HCPL-J314 vs HCPL-T250#060
  • HCPL-J314 vs HCPL-T250#300
  • HCPL-J314 vs HCPL-J314#300
  • HCPL-J314 vs HCPL-3020-300
  • HCPL-J314 vs HCPL-3020-060
  • HCPL-J314 vs HCPL-3020-360
  • HCPL-J314 vs HCPL-T251#300
  • HCPL-J314 vs HCPL-3120#360
  • HCPL-J314 vs HCPL-T250#360
  • HCPL-J314 vs HCPL-3150#360
  • HCPL-J314 vs HCPL-3020-500
  • HCPL-J314 vs HCPL-3180-060
  • HCPL-J314 vs HCPL-3180-360
  • HCPL-J314 vs HCPL-0302-060
  • HCPL-J314 vs HCPL-3150#060
  • HCPL-J314 vs HCPL-3180-560
  • HCPL-J314 vs HCPL-T251#500
  • HCPL-J314 vs HCPL-T250#500
  • HCPL-J314 vs HCPL-J314#500
  • HCPL-J314 vs HCPL-T250#560
  • HCPL-J314 vs HCPL-0314#560
  • HCPL-J314 vs HCPL-3150#560
  • HCPL-J314 vs HCPL-314J#500
  • HCPL-J314 vs HCPL-3120#560
  • HCPL-J314 vs HCPL-0302-560
  • HCPL-J314 vs HCPL-3020-560
  • HCPL-J314 vs HCPL-3101-300E
  • HCPL-J314 vs HCPL-3100-300E
  • HCPL-J314 vs HCPL-3100-500E
  • HCPL-J314 vs HCPL-3101-500E
  • HCPL-J314 vs HCPL-3101-000E
  • HCPL-J314 vs HCPL-3100-000E
  • HCPL-J314 vs HCPL-3101
  • HCPL-J314 vs HCPL-3100
  • HCPL-J314 vs HCPL-5120-200
  • HCPL-J314 vs HCPL-5120-300
  • HCPL-J314 vs HCPL-5121
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you