HCPL-3020
HCPL-3020
Active
Description:  OPTOISO 3.75KV 1CH GATE DVR 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-3020 Datasheet
History Price: $1.24519
In Stock: 10585
HCPL-3020 Specification
Specification
Part No
HCPL-3020
Category
Isolators Gate Drivers
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Propagation Delay tpLH / tpHL (Max)
700ns, 700ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
50ns, 50ns
Current - Output High, Low
200mA, 200mA
Current - Peak Output
400mA
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
20 mA
Voltage - Output Supply
10V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
CSA, UR
HCPL-3020 Related Parts
HCPL-T250-060E
HCPL-T250-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-J314
HCPL-J314
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-T250-500E
HCPL-T250-500E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3140-560E
HCPL-3140-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-T250-560E
HCPL-T250-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-T250-360E
HCPL-T250-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3140-360E
HCPL-3140-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-J314-300E
HCPL-J314-300E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3120-360E
HCPL-3120-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-0314#500
HCPL-0314#500
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 8SO
HCPL-3150-060E
HCPL-3150-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-3150-560E
HCPL-3150-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3020 Description
The Broadcom HCPL-3020 is a high-performance optocoupler designed for applications requiring electrical isolation and signal transmission between different parts of a circuit. This device is particularly well-suited for industrial automation, power supply systems, and data communication applications. The HCPL-3020 is known for its reliability, speed, and efficiency, making it a popular choice among engineers and designers.

## Overview

The HCPL-3020 is an optically isolated device that consists of a light-emitting diode (LED) and a photodetector, typically a photodiode or phototransistor, housed in a single package. The optocoupler provides electrical isolation between its input and output, which is essential for protecting sensitive components from high voltages and noise. The device is designed to operate at high speeds, making it suitable for applications that require fast signal transmission.

## Key Features

1. High-Speed Operation: The HCPL-3020 supports data rates up to 1 Mbps, allowing for fast and efficient communication in various applications.

2. High Isolation Voltage: The device provides a high isolation voltage of up to 5000 Vrms, ensuring safety and protection against voltage spikes between the input and output.

3. Low Input Current: The HCPL-3020 operates with a low input current, which helps reduce power consumption and allows for compatibility with various driving circuits.

4. Wide Operating Temperature Range: The device is designed to function effectively over a wide temperature range, from -40°C to +100°C, making it suitable for use in harsh environments.

5. Compact Package: The HCPL-3020 is available in a small, dual-in-line package (DIP) or surface-mount package, which is ideal for space-constrained applications.

## Specifications

Here are the key specifications for the Broadcom HCPL-3020:

- Type: Optocoupler
- Package Options: DIP-8, SO-8
- Isolation Voltage: 5000 Vrms
- Data Rate: Up to 1 Mbps
- Input Current (I_F):
- Minimum: 5 mA
- Maximum: 20 mA
- Output Current (I_C):
- Maximum: 50 mA
- Collector-Emitter Voltage (V_CE):
- Maximum: 30 V
- Operating Temperature Range:
- Minimum: -40°C
- Maximum: +100°C
- Rise Time (t_r):
- Typical: 15 ns
- Fall Time (t_f):
- Typical: 15 ns
- Propagation Delay (t_PLH):
- Typical: 20 ns
- Propagation Delay (t_PHL):
- Typical: 20 ns
- Supply Voltage (V_CC):
- Minimum: 4.5 V
- Maximum: 15 V

## Applications

The Broadcom HCPL-3020 is used in a variety of applications, including:

- Industrial Automation: The optocoupler is commonly used in industrial control systems for isolating signals between different components, ensuring safety and reliability.

- Power Supply Systems: The HCPL-3020 is suitable for feedback and control circuits in switch-mode power supplies, where electrical isolation is critical.

- Data Communication: The device is utilized in data communication systems, including RS-232 and RS-485 interfaces, where high-speed signal transmission is required.

- Consumer Electronics: The HCPL-3020 can be found in various consumer electronic devices, providing isolation and signal integrity in applications such as audio equipment and home appliances.

## Conclusion

The Broadcom HCPL-3020 is a versatile and reliable optocoupler that offers excellent performance for a wide range of applications. With its high-speed capabilities, low input current, and high isolation voltage, the HCPL-3020 is well-suited for industrial automation, power supply systems, and data communication. Its compact package and wide operating temperature range further enhance its usability, making it a popular choice among engineers and designers looking for reliable isolation solutions in their projects.
HCPL-3020 Compare Parts
  • HCPL-3020 vs HCPL-3140#560
  • HCPL-3020 vs HCPL-0302-500
  • HCPL-3020 vs HCPL-3140#500
  • HCPL-3020 vs HCPL-T250#060
  • HCPL-3020 vs HCPL-T250#300
  • HCPL-3020 vs HCPL-J314#300
  • HCPL-3020 vs HCPL-3020-300
  • HCPL-3020 vs HCPL-3020-060
  • HCPL-3020 vs HCPL-3020-360
  • HCPL-3020 vs HCPL-T251#300
  • HCPL-3020 vs HCPL-3120#360
  • HCPL-3020 vs HCPL-T250#360
  • HCPL-3020 vs HCPL-3150#360
  • HCPL-3020 vs HCPL-3020-500
  • HCPL-3020 vs HCPL-3180-060
  • HCPL-3020 vs HCPL-3180-360
  • HCPL-3020 vs HCPL-0302-060
  • HCPL-3020 vs HCPL-3150#060
  • HCPL-3020 vs HCPL-3180-560
  • HCPL-3020 vs HCPL-T251#500
  • HCPL-3020 vs HCPL-T250#500
  • HCPL-3020 vs HCPL-J314#500
  • HCPL-3020 vs HCPL-T250#560
  • HCPL-3020 vs HCPL-0314#560
  • HCPL-3020 vs HCPL-3150#560
  • HCPL-3020 vs HCPL-314J#500
  • HCPL-3020 vs HCPL-3120#560
  • HCPL-3020 vs HCPL-0302-560
  • HCPL-3020 vs HCPL-3020-560
  • HCPL-3020 vs HCPL-3101-300E
  • HCPL-3020 vs HCPL-3100-300E
  • HCPL-3020 vs HCPL-3100-500E
  • HCPL-3020 vs HCPL-3101-500E
  • HCPL-3020 vs HCPL-3101-000E
  • HCPL-3020 vs HCPL-3100-000E
  • HCPL-3020 vs HCPL-3101
  • HCPL-3020 vs HCPL-3100
  • HCPL-3020 vs HCPL-5120-200
  • HCPL-3020 vs HCPL-5120-300
  • HCPL-3020 vs HCPL-5121
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!