☰
HCPL-5151
HCPL-5151
Active
Description:  OPTOISO 1.5KV 1CH GATE DRVR 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-5151 Datasheet
History Price: $146.11846
In Stock: 25060
HCPL-5151 Specification
Specification
Part No
HCPL-5151
Category
Isolators Gate Drivers
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
1500VDC
Common Mode Transient Immunity (Min)
10kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
300ns
Rise / Fall Time (Typ)
100ns, 100ns
Current - Output High, Low
500mA, 500mA
Current - Peak Output
600mA
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
-
HCPL-5151 Related Parts
HCPL-T250-060E
HCPL-T250-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-J314
HCPL-J314
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-T250-500E
HCPL-T250-500E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3140-560E
HCPL-3140-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-T250-560E
HCPL-T250-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-T250-360E
HCPL-T250-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3140-360E
HCPL-3140-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-J314-300E
HCPL-J314-300E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3120-360E
HCPL-3120-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-0314#500
HCPL-0314#500
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 8SO
HCPL-3020
HCPL-3020
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-3150-060E
HCPL-3150-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-5151 Compare Parts
  • HCPL-5151 vs HCPL-3140#560
  • HCPL-5151 vs HCPL-0302-500
  • HCPL-5151 vs HCPL-3140#500
  • HCPL-5151 vs HCPL-T250#060
  • HCPL-5151 vs HCPL-T250#300
  • HCPL-5151 vs HCPL-J314#300
  • HCPL-5151 vs HCPL-3020-300
  • HCPL-5151 vs HCPL-3020-060
  • HCPL-5151 vs HCPL-3020-360
  • HCPL-5151 vs HCPL-T251#300
  • HCPL-5151 vs HCPL-3120#360
  • HCPL-5151 vs HCPL-T250#360
  • HCPL-5151 vs HCPL-3150#360
  • HCPL-5151 vs HCPL-3020-500
  • HCPL-5151 vs HCPL-3180-060
  • HCPL-5151 vs HCPL-3180-360
  • HCPL-5151 vs HCPL-0302-060
  • HCPL-5151 vs HCPL-3150#060
  • HCPL-5151 vs HCPL-3180-560
  • HCPL-5151 vs HCPL-T251#500
  • HCPL-5151 vs HCPL-T250#500
  • HCPL-5151 vs HCPL-J314#500
  • HCPL-5151 vs HCPL-T250#560
  • HCPL-5151 vs HCPL-0314#560
  • HCPL-5151 vs HCPL-3150#560
  • HCPL-5151 vs HCPL-314J#500
  • HCPL-5151 vs HCPL-3120#560
  • HCPL-5151 vs HCPL-0302-560
  • HCPL-5151 vs HCPL-3020-560
  • HCPL-5151 vs HCPL-3101-300E
  • HCPL-5151 vs HCPL-3100-300E
  • HCPL-5151 vs HCPL-3100-500E
  • HCPL-5151 vs HCPL-3101-500E
  • HCPL-5151 vs HCPL-3101-000E
  • HCPL-5151 vs HCPL-3100-000E
  • HCPL-5151 vs HCPL-3101
  • HCPL-5151 vs HCPL-3100
  • HCPL-5151 vs HCPL-5120-200
  • HCPL-5151 vs HCPL-5120-300
  • HCPL-5151 vs HCPL-5121
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you