☰
HCPL-4562
HCPL-4562
Active
Description:  OPTOISO 3.75KV TRANS W/BASE 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-4562 Datasheet
History Price: $2.38464
In Stock: 43220
HCPL-4562 Specification
Specification
Part No
HCPL-4562
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
20V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
12 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
HCPL-4562 Related Parts
HCPL-2530-020E
HCPL-2530-020E
Broadcom
OPTOISO 5KV 2CH TRANSISTOR 8DIP
HCPL-181-000E
HCPL-181-000E
Broadcom
OPTOISO 3.75KV TRANSISTOR 4SOIC
HCPL-181-00AE
HCPL-181-00AE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00BE
HCPL-181-00BE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00CE
HCPL-181-00CE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00DE
HCPL-181-00DE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-060E
HCPL-181-060E
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-06AE
HCPL-181-06AE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-06BE
HCPL-181-06BE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-2503-000E
HCPL-2503-000E
Broadcom
OPTOISO 3.75KV TRANS W/BASE 8DIP
HCPL-250L-320E
HCPL-250L-320E
Broadcom
OPTOISO 5KV TRANS W/BASE 8SMD
HCPL-250L-500E
HCPL-250L-500E
Broadcom
OPTOISO 3.75KV TRANS W/BASE 8SMD
HCPL-4562 Description
Here is a detailed introduction to the Broadcom HCPL-4562, including its specifications:

---

## Broadcom HCPL-4562 Overview

The Broadcom HCPL-4562 is a high-performance optocoupler designed for signal isolation in digital and analog applications. It combines high-speed digital isolation with robust performance features, making it suitable for applications that require reliable isolation between high and low voltage circuits. The HCPL-4562 is commonly used in communication systems, industrial automation, and instrumentation where signal integrity and electrical isolation are critical.

## Key Specifications

1. Device Type:
- Category: Optocoupler
- Technology: Digital optocoupler with high-speed output

2. Isolation:
- Isolation Voltage: 5,000 Vrms (rms voltage for isolation)
- Isolation Distance: 0.4 mm (typical) between emitter and detector

3. Input:
- Input Type: LED (Light Emitting Diode)
- Forward Voltage (V_F): 1.2 V (typical at I_F = 20 mA)
- Forward Current (I_F): 20 mA (maximum)
- Reverse Voltage (V_R): 5 V (maximum)
- Input Capacitance: 15 pF (typical)

4. Output:
- Output Type: Photodetector with transistor output
- Collector-Emitter Voltage (V_CE): 30 V (maximum)
- Collector Current (I_C): 50 mA (maximum)
- Collector-Emitter Saturation Voltage (V_CE(sat)): 0.3 V (typical at I_C = 10 mA)
- Output Rise Time (t_r): 50 ns (typical)
- Output Fall Time (t_f): 50 ns (typical)
- Output Pulse Width Distortion (PWD): 25 ns (typical)

5. Performance Characteristics:
- Propagation Delay (t_plh/t_phl): 70 ns (typical)
- Propagation Delay Matching: 20 ns (typical)
- Common-Mode Transient Immunity (CMTI): 10 kV/µs (typical)

6. Power Supply:
- Supply Voltage (V_CC): 4.5 V to 5.5 V (for output side)
- Power Dissipation (P_D): 120 mW (maximum)

7. Temperature Range:
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C

8. Package:
- Package Type: 8-pin Dual-In-Line Package (DIP) or 8-pin Surface-Mount Package (SMD)
- Pin Configuration: Standard 8-pin layout with four pins dedicated to the input LED and four pins for the output transistor.

9. Additional Features:
- High-Speed Data Transmission: Suitable for high-speed digital signal transmission with minimal signal distortion.
- Low Total Harmonic Distortion (THD): Ensures high fidelity in analog signal isolation applications.
- Low Noise Performance: Minimizes noise interference in sensitive signal environments.
- Reinforced Isolation: Provides robust protection against high-voltage transients.

## Applications

The Broadcom HCPL-4562 is versatile and can be used in a range of applications, including:

- Industrial Automation: For isolating control signals and protecting sensitive components from high voltage transients.
- Communication Systems: Ideal for isolating high-speed digital data lines to ensure signal integrity.
- Instrumentation: Used in measurement systems where accurate signal isolation is necessary.
- Power Supplies: Provides isolation between high-voltage and low-voltage circuits in power supply designs.

## Summary

The Broadcom HCPL-4562 is a high-speed optocoupler offering excellent performance characteristics for digital and analog signal isolation. It features a high isolation voltage of 5,000 Vrms and a fast propagation delay of 70 ns, making it suitable for applications requiring rapid signal transmission and reliable isolation. With a wide operating temperature range and robust performance metrics, the HCPL-4562 is well-suited for industrial automation, communication systems, and instrumentation applications. The device%27s low total harmonic distortion and high common-mode transient immunity further enhance its suitability for high-fidelity and high-reliability applications.

If you have any further questions or need more information, feel free to ask!
HCPL-4562 Compare Parts
  • HCPL-4562 vs HCPL-0370-500
  • HCPL-4562 vs HCPL-0452#060
  • HCPL-4562 vs HCPL-0452#560
  • HCPL-4562 vs HCPL-0453#060
  • HCPL-4562 vs HCPL-0454#560
  • HCPL-4562 vs HCPL-0534#500
  • HCPL-4562 vs HCPL-0700#060
  • HCPL-4562 vs HCPL-0700#560
  • HCPL-4562 vs HCPL-0701#060
  • HCPL-4562 vs HCPL-0701#560
  • HCPL-4562 vs HCPL-070A#060
  • HCPL-4562 vs HCPL-0453#560
  • HCPL-4562 vs HCPL-050L#500
  • HCPL-4562 vs HCPL-0501#560
  • HCPL-4562 vs HCPL-0530#500
  • HCPL-4562 vs HCPL-2530#020
  • HCPL-4562 vs HCPL-2530#300
  • HCPL-4562 vs HCPL-0500#560
  • HCPL-4562 vs HCPL-0730#500
  • HCPL-4562 vs HCPL-070L#500
  • HCPL-4562 vs HCPL-2730#320
  • HCPL-4562 vs HCPL-2531#020
  • HCPL-4562 vs HCPL-2533#300
  • HCPL-4562 vs HCPL-2533#500
  • HCPL-4562 vs HCPL-253L#500
  • HCPL-4562 vs HCPL-253L-520
  • HCPL-4562 vs HCPL-270L#500
  • HCPL-4562 vs HCPL-4502#020
  • HCPL-4562 vs HCPL-2730#300
  • HCPL-4562 vs HCPL-2530#320
  • HCPL-4562 vs HCPL-2730#500
  • HCPL-4562 vs HCPL-2731#520
  • HCPL-4562 vs HCPL-273L
  • HCPL-4562 vs HCPL-273L#500
  • HCPL-4562 vs HCPL-3700-320
  • HCPL-4562 vs HCPL-2730#020
  • HCPL-4562 vs HCPL-2503#300
  • HCPL-4562 vs HCPL-073A#500
  • HCPL-4562 vs HCPL-073L#500
  • HCPL-4562 vs HCPL-073L-060
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top