☰
HCPL-181-00CE
HCPL-181-00CE
Active
Description:  OPTOISO 3.75KV TRANS 4MINIFLAT
Manufacturer:  Broadcom
History Price: $0.66
In Stock: 34000
HCPL-181-00CE Specification
Specification
Part No
HCPL-181-00CE
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
200% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-Mini-Flat
HCPL-181-00CE Related Parts
HCPL-2530-020E
HCPL-2530-020E
Broadcom
OPTOISO 5KV 2CH TRANSISTOR 8DIP
HCPL-181-000E
HCPL-181-000E
Broadcom
OPTOISO 3.75KV TRANSISTOR 4SOIC
HCPL-181-00AE
HCPL-181-00AE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00BE
HCPL-181-00BE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00DE
HCPL-181-00DE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-060E
HCPL-181-060E
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-06AE
HCPL-181-06AE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-06BE
HCPL-181-06BE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-2503-000E
HCPL-2503-000E
Broadcom
OPTOISO 3.75KV TRANS W/BASE 8DIP
HCPL-250L-320E
HCPL-250L-320E
Broadcom
OPTOISO 5KV TRANS W/BASE 8SMD
HCPL-250L-500E
HCPL-250L-500E
Broadcom
OPTOISO 3.75KV TRANS W/BASE 8SMD
HCPL-0701-560E
HCPL-0701-560E
Broadcom
OPTOISO 3.75KV DARL W/BASE 8SOIC
HCPL-181-00CE Description
The Broadcom HCPL-181-00CE is an optocoupler, specifically designed for applications requiring high-speed data transmission and isolation. This device is part of Broadcom%27s family of optoelectronic components, which are widely used in various electronic applications, including industrial automation, telecommunications, and consumer electronics.

## Overview

The HCPL-181-00CE is a high-speed optocoupler that utilizes a GaAs (Gallium Arsenide) infrared LED and a photodetector. It provides electrical isolation between its input and output, making it ideal for protecting sensitive components from high voltages and noise. The device is particularly suitable for applications that require fast switching speeds and high reliability.

## Key Features

1. High-Speed Performance: The HCPL-181-00CE offers a typical propagation delay of 35 ns and a rise/fall time of 15 ns, making it suitable for high-speed data communication.

2. Isolation Voltage: The device provides a high isolation voltage of 5000 VRMS, ensuring safety and protection against voltage spikes.

3. Wide Operating Temperature Range: It operates effectively over a temperature range of -40°C to +100°C, making it suitable for various environmental conditions.

4. Low Input Current: The input current required for operation is low, typically around 10 mA, which helps in reducing power consumption.

5. Compact Package: The HCPL-181-00CE is available in a compact 8-pin DIP (Dual In-line Package) form factor, facilitating easy integration into circuit designs.

## Specifications

- Input Characteristics:
- Input Current (IF): 10 mA (max)
- Forward Voltage (VF): 1.2 V (typical at IF = 10 mA)

- Output Characteristics:
- Collector-Emitter Voltage (VCE): 30 V (max)
- Collector Current (IC): 50 mA (max)

- Electrical Isolation:
- Isolation Voltage: 5000 VRMS
- Creepage Distance: 7.62 mm (min)
- Clearance Distance: 7.62 mm (min)

- Switching Characteristics:
- Propagation Delay (tpHL): 35 ns (typical)
- Propagation Delay (tpLH): 35 ns (typical)
- Rise Time (tr): 15 ns (typical)
- Fall Time (tf): 15 ns (typical)

- Temperature Characteristics:
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C

- Package Information:
- Package Type: 8-Pin DIP
- Dimensions: 0.300" x 0.150" x 0.100" (7.62 mm x 3.81 mm x 2.54 mm)

## Applications

The HCPL-181-00CE is widely used in various applications, including:

- Data Communication: Ideal for isolating data lines in communication systems.
- Industrial Automation: Used in control systems to provide isolation between control and power circuits.
- Power Supply: Commonly found in switch-mode power supplies for feedback isolation.
- Consumer Electronics: Utilized in devices requiring signal isolation and noise reduction.

## Conclusion

The Broadcom HCPL-181-00CE is a versatile and reliable optocoupler that meets the demands of high-speed data transmission and electrical isolation. Its robust specifications and features make it suitable for a wide range of applications across different industries. Whether in industrial automation, telecommunications, or consumer electronics, the HCPL-181-00CE provides the necessary performance and safety required in modern electronic designs.
HCPL-181-00CE Compare Parts
  • HCPL-181-00CE vs HCPL-0370-500
  • HCPL-181-00CE vs HCPL-0452#060
  • HCPL-181-00CE vs HCPL-0452#560
  • HCPL-181-00CE vs HCPL-0453#060
  • HCPL-181-00CE vs HCPL-0454#560
  • HCPL-181-00CE vs HCPL-0534#500
  • HCPL-181-00CE vs HCPL-0700#060
  • HCPL-181-00CE vs HCPL-0700#560
  • HCPL-181-00CE vs HCPL-0701#060
  • HCPL-181-00CE vs HCPL-0701#560
  • HCPL-181-00CE vs HCPL-070A#060
  • HCPL-181-00CE vs HCPL-0453#560
  • HCPL-181-00CE vs HCPL-050L#500
  • HCPL-181-00CE vs HCPL-0501#560
  • HCPL-181-00CE vs HCPL-0530#500
  • HCPL-181-00CE vs HCPL-2530#020
  • HCPL-181-00CE vs HCPL-2530#300
  • HCPL-181-00CE vs HCPL-0500#560
  • HCPL-181-00CE vs HCPL-0730#500
  • HCPL-181-00CE vs HCPL-070L#500
  • HCPL-181-00CE vs HCPL-2730#320
  • HCPL-181-00CE vs HCPL-2531#020
  • HCPL-181-00CE vs HCPL-2533#300
  • HCPL-181-00CE vs HCPL-2533#500
  • HCPL-181-00CE vs HCPL-253L#500
  • HCPL-181-00CE vs HCPL-253L-520
  • HCPL-181-00CE vs HCPL-270L#500
  • HCPL-181-00CE vs HCPL-4502#020
  • HCPL-181-00CE vs HCPL-2730#300
  • HCPL-181-00CE vs HCPL-2530#320
  • HCPL-181-00CE vs HCPL-2730#500
  • HCPL-181-00CE vs HCPL-2731#520
  • HCPL-181-00CE vs HCPL-273L
  • HCPL-181-00CE vs HCPL-273L#500
  • HCPL-181-00CE vs HCPL-3700-320
  • HCPL-181-00CE vs HCPL-2730#020
  • HCPL-181-00CE vs HCPL-2503#300
  • HCPL-181-00CE vs HCPL-073A#500
  • HCPL-181-00CE vs HCPL-073L#500
  • HCPL-181-00CE vs HCPL-073L-060
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top