☰
HCPL-181-000E
HCPL-181-000E
Active
Description:  OPTOISO 3.75KV TRANSISTOR 4SOIC
Manufacturer:  Broadcom
History Price: $0.66
In Stock: 49705
HCPL-181-000E Specification
Specification
Part No
HCPL-181-000E
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.209", 5.30mm Width)
Supplier Device Package
4-SO
HCPL-181-000E Related Parts
HCPL-2530-020E
HCPL-2530-020E
Broadcom
OPTOISO 5KV 2CH TRANSISTOR 8DIP
HCPL-181-00AE
HCPL-181-00AE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00BE
HCPL-181-00BE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00CE
HCPL-181-00CE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00DE
HCPL-181-00DE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-060E
HCPL-181-060E
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-06AE
HCPL-181-06AE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-06BE
HCPL-181-06BE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-2503-000E
HCPL-2503-000E
Broadcom
OPTOISO 3.75KV TRANS W/BASE 8DIP
HCPL-250L-320E
HCPL-250L-320E
Broadcom
OPTOISO 5KV TRANS W/BASE 8SMD
HCPL-250L-500E
HCPL-250L-500E
Broadcom
OPTOISO 3.75KV TRANS W/BASE 8SMD
HCPL-0701-560E
HCPL-0701-560E
Broadcom
OPTOISO 3.75KV DARL W/BASE 8SOIC
HCPL-181-000E Description
The Broadcom HCPL-181-000E is a high-performance optocoupler designed for applications that require electrical isolation and reliable signal transmission. This device is part of Broadcom%27s extensive range of optoelectronic components, which are essential in various electronic systems for providing isolation between different circuit sections while allowing signal transfer.

## Overview

The HCPL-181-000E features a Gallium Arsenide (GaAs) infrared LED coupled with a photodetector, typically a photodiode or phototransistor, to achieve its functionality. This optocoupler is particularly well-suited for applications in industrial automation, telecommunications, and data acquisition systems, where high-speed data transfer and electrical isolation are critical.

## Key Specifications

1. Isolation Voltage: The HCPL-181-000E offers a high isolation voltage of up to 5000 Vrms, ensuring effective isolation between input and output, which protects sensitive components from high voltage spikes.

2. Data Rate: This optocoupler supports a high data rate of up to 1 Mbps, making it suitable for various communication applications where moderate-speed signal transmission is required.

3. Input Current: The recommended input current for optimal performance is typically around 10 mA. This current level allows the internal LED to operate efficiently, ensuring reliable signal transmission.

4. Output Voltage: The output voltage can range from 0 to 15 V, depending on the load and circuit configuration, providing flexibility in various applications.

5. Temperature Range: The operating temperature range for the HCPL-181-000E is from -40°C to +100°C, making it suitable for use in diverse environmental conditions, including industrial settings.

6. Package Type: The device is available in a 6-pin DIP (Dual In-line Package) configuration, which is standard for many optocouplers, facilitating easy integration into various circuit designs.

7. Current Transfer Ratio (CTR): The typical current transfer ratio is around 100% to 200%, indicating the efficiency of the optocoupler in transferring input current to output current.

8. Rise and Fall Times: The rise time is typically around 20 ns, and the fall time is approximately 15 ns, contributing to the overall performance of the device.

9. Common Mode Transient Immunity (CMTI): The HCPL-181-000E exhibits excellent common mode transient immunity, which is crucial for maintaining signal integrity in noisy environments.

10. LED Forward Voltage: The forward voltage drop of the internal LED is typically around 1.2 V at 10 mA, which is important for designing the input side of the circuit.

11. Supply Voltage: The device can operate with a supply voltage ranging from 4.5 V to 15 V, providing flexibility for various circuit designs.

## Applications

The HCPL-181-000E is widely used in various applications, including:

- Data Communication: Ideal for isolating data lines in communication systems to prevent ground loops and protect against voltage spikes.
- Industrial Automation: Used in control systems to isolate microcontrollers from high-voltage components, enhancing safety and reliability.
- Power Supply Isolation: Provides isolation in power supply circuits, ensuring safe operation and protecting sensitive components.
- Signal Isolation: Effective in isolating analog and digital signals in measurement and control systems, ensuring accurate data transmission.

## Conclusion

The Broadcom HCPL-181-000E is a versatile and reliable optocoupler that meets the demands of electrical isolation and moderate-speed data communication. With its robust specifications, including high isolation voltage, suitable data rates, and wide operating temperature range, it is an excellent choice for engineers and designers looking to enhance the performance and safety of their electronic systems. Its ability to provide reliable isolation while maintaining effective signal transfer makes it a valuable component in modern electronic applications. The HCPL-181-000E is particularly beneficial in environments where signal integrity and safety are paramount, making it a preferred choice in various industrial and telecommunications applications.
HCPL-181-000E Compare Parts
  • HCPL-181-000E vs HCPL-0370-500
  • HCPL-181-000E vs HCPL-0452#060
  • HCPL-181-000E vs HCPL-0452#560
  • HCPL-181-000E vs HCPL-0453#060
  • HCPL-181-000E vs HCPL-0454#560
  • HCPL-181-000E vs HCPL-0534#500
  • HCPL-181-000E vs HCPL-0700#060
  • HCPL-181-000E vs HCPL-0700#560
  • HCPL-181-000E vs HCPL-0701#060
  • HCPL-181-000E vs HCPL-0701#560
  • HCPL-181-000E vs HCPL-070A#060
  • HCPL-181-000E vs HCPL-0453#560
  • HCPL-181-000E vs HCPL-050L#500
  • HCPL-181-000E vs HCPL-0501#560
  • HCPL-181-000E vs HCPL-0530#500
  • HCPL-181-000E vs HCPL-2530#020
  • HCPL-181-000E vs HCPL-2530#300
  • HCPL-181-000E vs HCPL-0500#560
  • HCPL-181-000E vs HCPL-0730#500
  • HCPL-181-000E vs HCPL-070L#500
  • HCPL-181-000E vs HCPL-2730#320
  • HCPL-181-000E vs HCPL-2531#020
  • HCPL-181-000E vs HCPL-2533#300
  • HCPL-181-000E vs HCPL-2533#500
  • HCPL-181-000E vs HCPL-253L#500
  • HCPL-181-000E vs HCPL-253L-520
  • HCPL-181-000E vs HCPL-270L#500
  • HCPL-181-000E vs HCPL-4502#020
  • HCPL-181-000E vs HCPL-2730#300
  • HCPL-181-000E vs HCPL-2530#320
  • HCPL-181-000E vs HCPL-2730#500
  • HCPL-181-000E vs HCPL-2731#520
  • HCPL-181-000E vs HCPL-273L
  • HCPL-181-000E vs HCPL-273L#500
  • HCPL-181-000E vs HCPL-3700-320
  • HCPL-181-000E vs HCPL-2730#020
  • HCPL-181-000E vs HCPL-2503#300
  • HCPL-181-000E vs HCPL-073A#500
  • HCPL-181-000E vs HCPL-073L#500
  • HCPL-181-000E vs HCPL-073L-060
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top