☰
HCPL-4502
HCPL-4502
Active
Description:  OPTOISOLATOR 3.75KV TRANS 8-DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-4502 Datasheet
History Price: $1.39893
In Stock: 33690
HCPL-4502 Specification
Specification
Part No
HCPL-4502
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
19% @ 16mA
Current Transfer Ratio (Max)
50% @ 16mA
Turn On / Turn Off Time (Typ)
200ns, 600ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
20V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
HCPL-4502 Related Parts
HCPL-2530-020E
HCPL-2530-020E
Broadcom
OPTOISO 5KV 2CH TRANSISTOR 8DIP
HCPL-181-000E
HCPL-181-000E
Broadcom
OPTOISO 3.75KV TRANSISTOR 4SOIC
HCPL-181-00AE
HCPL-181-00AE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00BE
HCPL-181-00BE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00CE
HCPL-181-00CE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00DE
HCPL-181-00DE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-060E
HCPL-181-060E
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-06AE
HCPL-181-06AE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-06BE
HCPL-181-06BE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-2503-000E
HCPL-2503-000E
Broadcom
OPTOISO 3.75KV TRANS W/BASE 8DIP
HCPL-250L-320E
HCPL-250L-320E
Broadcom
OPTOISO 5KV TRANS W/BASE 8SMD
HCPL-250L-500E
HCPL-250L-500E
Broadcom
OPTOISO 3.75KV TRANS W/BASE 8SMD
HCPL-4502 Compare Parts
  • HCPL-4502 vs HCPL-0370-500
  • HCPL-4502 vs HCPL-0452#060
  • HCPL-4502 vs HCPL-0452#560
  • HCPL-4502 vs HCPL-0453#060
  • HCPL-4502 vs HCPL-0454#560
  • HCPL-4502 vs HCPL-0534#500
  • HCPL-4502 vs HCPL-0700#060
  • HCPL-4502 vs HCPL-0700#560
  • HCPL-4502 vs HCPL-0701#060
  • HCPL-4502 vs HCPL-0701#560
  • HCPL-4502 vs HCPL-070A#060
  • HCPL-4502 vs HCPL-0453#560
  • HCPL-4502 vs HCPL-050L#500
  • HCPL-4502 vs HCPL-0501#560
  • HCPL-4502 vs HCPL-0530#500
  • HCPL-4502 vs HCPL-2530#020
  • HCPL-4502 vs HCPL-2530#300
  • HCPL-4502 vs HCPL-0500#560
  • HCPL-4502 vs HCPL-0730#500
  • HCPL-4502 vs HCPL-070L#500
  • HCPL-4502 vs HCPL-2730#320
  • HCPL-4502 vs HCPL-2531#020
  • HCPL-4502 vs HCPL-2533#300
  • HCPL-4502 vs HCPL-2533#500
  • HCPL-4502 vs HCPL-253L#500
  • HCPL-4502 vs HCPL-253L-520
  • HCPL-4502 vs HCPL-270L#500
  • HCPL-4502 vs HCPL-4502#020
  • HCPL-4502 vs HCPL-2730#300
  • HCPL-4502 vs HCPL-2530#320
  • HCPL-4502 vs HCPL-2730#500
  • HCPL-4502 vs HCPL-2731#520
  • HCPL-4502 vs HCPL-273L
  • HCPL-4502 vs HCPL-273L#500
  • HCPL-4502 vs HCPL-3700-320
  • HCPL-4502 vs HCPL-2730#020
  • HCPL-4502 vs HCPL-2503#300
  • HCPL-4502 vs HCPL-073A#500
  • HCPL-4502 vs HCPL-073L#500
  • HCPL-4502 vs HCPL-073L-060
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top