☰
HCPL-3101-300E
HCPL-3101-300E
Obsolete
Description:  OPTOISO 5KV GATE DRIVER 8DIP GW
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 31125
HCPL-3101-300E Specification
Specification
Part No
HCPL-3101-300E
Category
Isolators Gate Drivers
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
200ns, 200ns
Current - Output High, Low
-
Current - Peak Output
600mA
Voltage - Forward (Vf) (Typ)
1.6V
Current - DC Forward (If) (Max)
20 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
Approval Agency
UR
HCPL-3101-300E PDF Datasheet
HCPL-3101-300E Related Parts
HCPL-T250-060E
HCPL-T250-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-J314
HCPL-J314
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-T250-500E
HCPL-T250-500E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3140-560E
HCPL-3140-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-T250-560E
HCPL-T250-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-T250-360E
HCPL-T250-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3140-360E
HCPL-3140-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-J314-300E
HCPL-J314-300E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3120-360E
HCPL-3120-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-0314#500
HCPL-0314#500
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 8SO
HCPL-3020
HCPL-3020
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-3150-060E
HCPL-3150-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-3101-300E Description
The Broadcom HCPL-3101-300E is a high-performance optocoupler designed for applications requiring electrical isolation and signal transmission between different parts of a system. This device is particularly well-suited for use in industrial automation, motor control, and power supply applications, where it provides reliable isolation and noise immunity. Below is a detailed overview of the HCPL-3101-300E, including its specifications and parameters.

## Overview

The HCPL-3101-300E is a high-speed optocoupler that utilizes a GaAs (Gallium Arsenide) infrared LED and a photodiode array to achieve high-speed data transmission with excellent isolation characteristics. The device is designed to provide a high degree of electrical isolation between its input and output, making it ideal for protecting sensitive components from high voltages and transients.

## Key Features

1. High-Speed Operation: The HCPL-3101-300E supports data rates up to 1 Mbps, making it suitable for high-speed communication applications.
2. High Isolation Voltage: The device offers an isolation voltage of up to 5000 Vrms, ensuring robust protection against electrical noise and transients.
3. Low Input Current: The optocoupler operates with a low input current, which helps to minimize power consumption in the system.
4. Wide Operating Temperature Range: The HCPL-3101-300E is designed to operate effectively in a temperature range from -40°C to +100°C, making it suitable for various environmental conditions.
5. Compact Package: The device is available in a 6-pin DIP (Dual In-line Package) or an 8-pin surface mount package, allowing for easy integration into different circuit designs.

## Electrical Specifications

Here are the key electrical specifications for the HCPL-3101-300E:

- Input-Output Isolation Voltage: 5000 Vrms (minimum)
- Input Current (IF): 10 mA (typical for full output)
- Output Current (IO): 50 mA (maximum)
- Output Voltage (VO): 30 V (maximum)
- Data Rate: 1 Mbps (maximum)
- Propagation Delay (tPHL, tPLH): 100 ns (typical)
- Rise Time (tr): 20 ns (typical)
- Fall Time (tf): 20 ns (typical)
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C
- Power Supply Voltage (VDD): 15 V (typical)

## Applications

The HCPL-3101-300E is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems to provide isolation between control and power circuits.
- Motor Control: Ideal for driving and controlling motors while ensuring electrical isolation.
- Power Supply Circuits: Employed in switch-mode power supplies (SMPS) for feedback and control.
- Data Communication: Utilized in communication systems where high-speed data transfer and isolation are required.

## Conclusion

The Broadcom HCPL-3101-300E is a versatile and reliable optocoupler that meets the demands of modern electronic applications requiring high-speed data transmission and electrical isolation. With its high isolation voltage, low input current, and wide operating temperature range, it is an excellent choice for engineers looking to enhance the performance and safety of their designs. Whether in industrial automation, motor control, or power supply applications, the HCPL-3101-300E provides robust performance and reliability, making it a valuable component in a wide array of electronic systems.
HCPL-3101-300E Compare Parts
  • HCPL-3101-300E vs HCPL-3140#560
  • HCPL-3101-300E vs HCPL-0302-500
  • HCPL-3101-300E vs HCPL-3140#500
  • HCPL-3101-300E vs HCPL-T250#060
  • HCPL-3101-300E vs HCPL-T250#300
  • HCPL-3101-300E vs HCPL-J314#300
  • HCPL-3101-300E vs HCPL-3020-300
  • HCPL-3101-300E vs HCPL-3020-060
  • HCPL-3101-300E vs HCPL-3020-360
  • HCPL-3101-300E vs HCPL-T251#300
  • HCPL-3101-300E vs HCPL-3120#360
  • HCPL-3101-300E vs HCPL-T250#360
  • HCPL-3101-300E vs HCPL-3150#360
  • HCPL-3101-300E vs HCPL-3020-500
  • HCPL-3101-300E vs HCPL-3180-060
  • HCPL-3101-300E vs HCPL-3180-360
  • HCPL-3101-300E vs HCPL-0302-060
  • HCPL-3101-300E vs HCPL-3150#060
  • HCPL-3101-300E vs HCPL-3180-560
  • HCPL-3101-300E vs HCPL-T251#500
  • HCPL-3101-300E vs HCPL-T250#500
  • HCPL-3101-300E vs HCPL-J314#500
  • HCPL-3101-300E vs HCPL-T250#560
  • HCPL-3101-300E vs HCPL-0314#560
  • HCPL-3101-300E vs HCPL-3150#560
  • HCPL-3101-300E vs HCPL-314J#500
  • HCPL-3101-300E vs HCPL-3120#560
  • HCPL-3101-300E vs HCPL-0302-560
  • HCPL-3101-300E vs HCPL-3020-560
  • HCPL-3101-300E vs HCPL-3100-300E
  • HCPL-3101-300E vs HCPL-3100-500E
  • HCPL-3101-300E vs HCPL-3101-500E
  • HCPL-3101-300E vs HCPL-3101-000E
  • HCPL-3101-300E vs HCPL-3100-000E
  • HCPL-3101-300E vs HCPL-3101
  • HCPL-3101-300E vs HCPL-3100
  • HCPL-3101-300E vs HCPL-5120-200
  • HCPL-3101-300E vs HCPL-5120-300
  • HCPL-3101-300E vs HCPL-5121
  • HCPL-3101-300E vs HCPL-5150-200
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet