Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Isolators Gate Drivers
/ Broadcom HCPL-3100
HCPL-3100
Obsolete
Isolators Gate Drivers
Description:
OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:
Broadcom
Datasheet:
HCPL-3100 Datasheet
History Price: Obsolete
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HCPL-3100 Specification
Specification
Part No
HCPL-3100
Category
Isolators Gate Drivers
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Propagation Delay tpLH / tpHL (Max)
2µs, 2µs
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
200ns, 200ns
Current - Output High, Low
-
Current - Peak Output
600mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
UR
HCPL-3100 PDF Datasheet
HCPL-3100 Datasheet
Click and Download: HCPL-3100 Datasheet
HCPL-3100 Related Parts
HCPL-T250-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-J314
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-T250-500E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3140-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-T250-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-T250-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3140-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-J314-300E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3120-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-0314#500
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 8SO
HCPL-3020
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-3150-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-3100 Compare Parts
HCPL-3100 vs HCPL-3140#560
HCPL-3100 vs HCPL-0302-500
HCPL-3100 vs HCPL-3140#500
HCPL-3100 vs HCPL-T250#060
HCPL-3100 vs HCPL-T250#300
HCPL-3100 vs HCPL-J314#300
HCPL-3100 vs HCPL-3020-300
HCPL-3100 vs HCPL-3020-060
HCPL-3100 vs HCPL-3020-360
HCPL-3100 vs HCPL-T251#300
HCPL-3100 vs HCPL-3120#360
HCPL-3100 vs HCPL-T250#360
HCPL-3100 vs HCPL-3150#360
HCPL-3100 vs HCPL-3020-500
HCPL-3100 vs HCPL-3180-060
HCPL-3100 vs HCPL-3180-360
HCPL-3100 vs HCPL-0302-060
HCPL-3100 vs HCPL-3150#060
HCPL-3100 vs HCPL-3180-560
HCPL-3100 vs HCPL-T251#500
HCPL-3100 vs HCPL-T250#500
HCPL-3100 vs HCPL-J314#500
HCPL-3100 vs HCPL-T250#560
HCPL-3100 vs HCPL-0314#560
HCPL-3100 vs HCPL-3150#560
HCPL-3100 vs HCPL-314J#500
HCPL-3100 vs HCPL-3120#560
HCPL-3100 vs HCPL-0302-560
HCPL-3100 vs HCPL-3020-560
HCPL-3100 vs HCPL-3101-300E
HCPL-3100 vs HCPL-3100-300E
HCPL-3100 vs HCPL-3100-500E
HCPL-3100 vs HCPL-3101-500E
HCPL-3100 vs HCPL-3101-000E
HCPL-3100 vs HCPL-3100-000E
HCPL-3100 vs HCPL-3101
HCPL-3100 vs HCPL-5120-200
HCPL-3100 vs HCPL-5120-300
HCPL-3100 vs HCPL-5121
HCPL-3100 vs HCPL-5150-200
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet