HCPL-3020
HCPL-3020
Active
Description:  OPTOISO 3.75KV 1CH GATE DVR 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-3020 Datasheet
History Price: $1.24519
In Stock: 10585
HCPL-3020 vs HCPL-3100
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
700ns, 700ns
2µs, 2µs
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
50ns, 50ns
200ns, 200ns
Current - Output High, Low
200mA, 200mA
-
Current - Peak Output
400mA
600mA
Voltage - Forward (Vf) (Typ)
1.5V
1.2V
Current - DC Forward (If) (Max)
20 mA
25 mA
Voltage - Output Supply
10V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP
Approval Agency
CSA, UR
UR