HCPL-3020-560
HCPL-3020-560
Discontinued
Description:  OPTOISO 3.75KV GATE DVR 8DIP GW
Manufacturer:  Broadcom
History Price: Discontinued at Digi-Key
In Stock: 7300
HCPL-3020-560 Specification
Specification
Part No
HCPL-3020-560
Category
Isolators Gate Drivers
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Propagation Delay tpLH / tpHL (Max)
700ns, 700ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
50ns, 50ns
Current - Output High, Low
200mA, 200mA
Current - Peak Output
400mA
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
20 mA
Voltage - Output Supply
10V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
Approval Agency
CSA, IEC/EN/DIN, UR
HCPL-3020-560 Related Parts
HCPL-T250-060E
HCPL-T250-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-J314
HCPL-J314
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-T250-500E
HCPL-T250-500E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3140-560E
HCPL-3140-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-T250-560E
HCPL-T250-560E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-T250-360E
HCPL-T250-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3140-360E
HCPL-3140-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-J314-300E
HCPL-J314-300E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-3120-360E
HCPL-3120-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
HCPL-0314#500
HCPL-0314#500
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 8SO
HCPL-3020
HCPL-3020
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-3150-060E
HCPL-3150-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
HCPL-3020-560 Description
The Broadcom HCPL-3020-560 is a high-performance optocoupler designed for applications requiring electrical isolation between input and output circuits. This device is particularly known for its reliability, fast switching speed, and high isolation voltage, making it suitable for a wide range of applications in industrial automation, telecommunications, and consumer electronics.

## Overview

The HCPL-3020-560 is a single-channel optocoupler that utilizes a GaAs (Gallium Arsenide) infrared LED and a photodetector to provide electrical isolation. The device is designed to transmit signals while maintaining a high degree of isolation between the input and output, which is critical in protecting sensitive components from high voltages and transients. The HCPL-3020-560 is particularly well-suited for applications such as motor control, power supply feedback, and data communication.

## Key Features

1. High Isolation Voltage: The HCPL-3020-560 offers a high isolation voltage of up to 5000 VRMS, ensuring robust protection against voltage spikes and transients.

2. Fast Switching Speed: The optocoupler features a fast rise time of typically 10 µs and a fall time of 10 µs, allowing for high-speed data transmission and control applications.

3. Wide Operating Temperature Range: The device operates effectively over a wide temperature range of -40°C to +100°C, making it suitable for use in various environmental conditions.

4. High Common Mode Rejection Ratio (CMRR): The HCPL-3020-560 exhibits a high CMRR, which helps to minimize the effects of noise and interference on the signal being transmitted.

5. Low Input Current: The device requires a low input current to operate, typically around 10 mA, which contributes to its energy efficiency.

6. Compact Package: The HCPL-3020-560 is available in a compact DIP-8 package, which is suitable for space-constrained applications and provides ease of integration into various circuit designs.

7. Safety and Compliance: The device meets various safety standards, including UL, CSA, and VDE, ensuring its reliability and suitability for industrial applications.

## Electrical Specifications

- Isolation Voltage: 5000 VRMS
- Input Current (I_F): 10 mA (typical)
- Output Current (I_C): 50 mA (maximum)
- Collector-Emitter Voltage (V_CE): 30 V (maximum)
- Rise Time (t_r): 10 µs (typical)
- Fall Time (t_f): 10 µs (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB (typical)
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C
- Package Type: DIP-8

## Applications

The Broadcom HCPL-3020-560 is suitable for a wide range of applications, including:

- Motor control systems
- Power supply feedback circuits
- Data communication interfaces
- Signal isolation in industrial automation
- Switching power supplies
- Measurement and instrumentation systems

## Conclusion

The Broadcom HCPL-3020-560 is a reliable and efficient optocoupler that meets the demands of modern electronic applications requiring electrical isolation. With its high isolation voltage, fast switching speed, and low input current, it is an excellent choice for engineers looking to design safe and efficient systems. Its compact DIP-8 package and compliance with safety standards further enhance its appeal for various applications, making it a valuable component in the field of optoelectronics.
HCPL-3020-560 Compare Parts
  • HCPL-3020-560 vs HCPL-3140#560
  • HCPL-3020-560 vs HCPL-0302-500
  • HCPL-3020-560 vs HCPL-3140#500
  • HCPL-3020-560 vs HCPL-T250#060
  • HCPL-3020-560 vs HCPL-T250#300
  • HCPL-3020-560 vs HCPL-J314#300
  • HCPL-3020-560 vs HCPL-3020-300
  • HCPL-3020-560 vs HCPL-3020-060
  • HCPL-3020-560 vs HCPL-3020-360
  • HCPL-3020-560 vs HCPL-T251#300
  • HCPL-3020-560 vs HCPL-3120#360
  • HCPL-3020-560 vs HCPL-T250#360
  • HCPL-3020-560 vs HCPL-3150#360
  • HCPL-3020-560 vs HCPL-3020-500
  • HCPL-3020-560 vs HCPL-3180-060
  • HCPL-3020-560 vs HCPL-3180-360
  • HCPL-3020-560 vs HCPL-0302-060
  • HCPL-3020-560 vs HCPL-3150#060
  • HCPL-3020-560 vs HCPL-3180-560
  • HCPL-3020-560 vs HCPL-T251#500
  • HCPL-3020-560 vs HCPL-T250#500
  • HCPL-3020-560 vs HCPL-J314#500
  • HCPL-3020-560 vs HCPL-T250#560
  • HCPL-3020-560 vs HCPL-0314#560
  • HCPL-3020-560 vs HCPL-3150#560
  • HCPL-3020-560 vs HCPL-314J#500
  • HCPL-3020-560 vs HCPL-3120#560
  • HCPL-3020-560 vs HCPL-0302-560
  • HCPL-3020-560 vs HCPL-3101-300E
  • HCPL-3020-560 vs HCPL-3100-300E
  • HCPL-3020-560 vs HCPL-3100-500E
  • HCPL-3020-560 vs HCPL-3101-500E
  • HCPL-3020-560 vs HCPL-3101-000E
  • HCPL-3020-560 vs HCPL-3100-000E
  • HCPL-3020-560 vs HCPL-3101
  • HCPL-3020-560 vs HCPL-3100
  • HCPL-3020-560 vs HCPL-5120-200
  • HCPL-3020-560 vs HCPL-5120-300
  • HCPL-3020-560 vs HCPL-5121
  • HCPL-3020-560 vs HCPL-5150-200
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you