☰
HCPL-0452
HCPL-0452
Active
Description:  OPTOISOLATOR 3.75KV TRANS 8-SO
Manufacturer:  Broadcom
Datasheet:   HCPL-0452 Datasheet
History Price: $1.2871
In Stock: 15930
HCPL-0452 Specification
Specification
Part No
HCPL-0452
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
15% @ 16mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
1µs, 1µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
20V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
HCPL-0452 Related Parts
HCPL-2530-020E
HCPL-2530-020E
Broadcom
OPTOISO 5KV 2CH TRANSISTOR 8DIP
HCPL-181-000E
HCPL-181-000E
Broadcom
OPTOISO 3.75KV TRANSISTOR 4SOIC
HCPL-181-00AE
HCPL-181-00AE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00BE
HCPL-181-00BE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00CE
HCPL-181-00CE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00DE
HCPL-181-00DE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-060E
HCPL-181-060E
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-06AE
HCPL-181-06AE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-06BE
HCPL-181-06BE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-2503-000E
HCPL-2503-000E
Broadcom
OPTOISO 3.75KV TRANS W/BASE 8DIP
HCPL-250L-320E
HCPL-250L-320E
Broadcom
OPTOISO 5KV TRANS W/BASE 8SMD
HCPL-250L-500E
HCPL-250L-500E
Broadcom
OPTOISO 3.75KV TRANS W/BASE 8SMD
HCPL-0452 Description

The Broadcom HCPL-0452 is a high-performance optocoupler designed for applications that require electrical isolation between circuits while transferring data with high speed and accuracy. It is widely used in industrial, telecommunications, and consumer electronics where reliable signal isolation is critical. Here is an in-depth overview of its specifications and parameters:

---

## Overview

The HCPL-0452 is a high-speed, high-isolation digital optocoupler that integrates an infrared LED and a photodetector in a single package. The device is designed to provide electrical isolation between its input and output, making it suitable for interfacing digital logic circuits with high-voltage or noisy environments.

---

## Key Features and Specifications

1. Isolation Voltage:
- Isolation Voltage: The HCPL-0452 offers a high isolation voltage of 5,000 Vrms. This high level of isolation ensures that electrical signals are transmitted across the optocoupler without direct electrical contact, which is critical for protecting sensitive components from high-voltage transients.

2. Data Transfer Rate:
- Data Transfer Rate: The device supports a maximum data transfer rate of 10 Mbps. This high-speed capability makes it suitable for applications requiring rapid signal transmission and accurate data transfer.

3. Propagation Delay:
- Propagation Delay: The HCPL-0452 features a propagation delay of 100 ns (typical) from input to output. This short delay time ensures that the signal is transmitted with minimal latency, which is crucial for high-speed digital communication.

4. Common-Mode Transient Immunity (CMTI):
- CMTI: The optocoupler provides a common-mode transient immunity of 15 kV/µs. High CMTI is essential for maintaining signal integrity in environments with high levels of electrical noise or transients.

5. Input Characteristics:
- Input Forward Voltage: The forward voltage of the LED is typically 1.2 V at a forward current of 10 mA.
- Input Current: The LED input current typically ranges from 5 mA to 15 mA to ensure proper operation.

6. Output Characteristics:
- Output Saturation Voltage: The output saturation voltage is typically 0.4 V at a 4 mA output current, indicating low voltage drop across the output transistor when saturated.
- Output Current: The optocoupler is capable of sourcing or sinking up to 8 mA of output current.

7. Operating Temperature Range:
- Temperature Range: The HCPL-0452 operates over an extended temperature range of -40°C to +85°C. This wide temperature range ensures reliable performance in various environmental conditions.

8. Package Type:
- Package: The HCPL-0452 is available in a 4-pin Dual In-Line Package (DIP) or an 8-pin Surface-Mount Package (SMD). The choice of packaging allows for flexibility in different circuit designs and manufacturing processes.

9. Lead-Free and RoHS Compliance:
- RoHS Compliance: The HCPL-0452 is compliant with the Restriction of Hazardous Substances (RoHS) directive, indicating that it does not contain hazardous materials such as lead, mercury, or cadmium.

10. Applications:
- Industrial Automation: Used for isolating control signals and interfacing between digital logic and high-voltage circuits.
- Telecommunications: Applied in telecommunications systems for data isolation and signal integrity.
- Consumer Electronics: Utilized in various consumer electronic devices to provide isolation between different circuit sections.

11. Advantages:
- High-Speed Operation: Supports high-speed data transfer, making it suitable for modern digital communication systems.
- High Isolation: Provides robust electrical isolation, protecting sensitive components from high-voltage transients and noise.
- Wide Operating Temperature: Ensures reliable performance in diverse environmental conditions.
- Flexible Packaging: Available in both through-hole and surface-mount packages to fit different design requirements.

---

## Application Circuit Examples

1. Microcontroller Interfacing:
The HCPL-0452 can be used to interface a microcontroller with high-voltage components, providing isolation and ensuring that the microcontroller is protected from high-voltage transients.

2. Power Supply Feedback:
In power supply circuits, the optocoupler can be used to transmit feedback from the output back to the control circuit while maintaining electrical isolation.

3. Signal Isolation in Communication Systems:
The HCPL-0452 is used to isolate digital signals in communication systems, ensuring that noise and interference do not affect the integrity of the transmitted data.

---

In summary, the Broadcom HCPL-0452 optocoupler is a high-performance component designed to provide effective electrical isolation and high-speed data transfer in various electronic applications. Its high isolation voltage, fast propagation delay, and wide operating temperature range make it suitable for use in demanding environments, ensuring reliable performance and protection for sensitive electronic systems.
HCPL-0452 Compare Parts
  • HCPL-0452 vs HCPL-0370-500
  • HCPL-0452 vs HCPL-0452#060
  • HCPL-0452 vs HCPL-0452#560
  • HCPL-0452 vs HCPL-0453#060
  • HCPL-0452 vs HCPL-0454#560
  • HCPL-0452 vs HCPL-0534#500
  • HCPL-0452 vs HCPL-0700#060
  • HCPL-0452 vs HCPL-0700#560
  • HCPL-0452 vs HCPL-0701#060
  • HCPL-0452 vs HCPL-0701#560
  • HCPL-0452 vs HCPL-070A#060
  • HCPL-0452 vs HCPL-0453#560
  • HCPL-0452 vs HCPL-050L#500
  • HCPL-0452 vs HCPL-0501#560
  • HCPL-0452 vs HCPL-0530#500
  • HCPL-0452 vs HCPL-2530#020
  • HCPL-0452 vs HCPL-2530#300
  • HCPL-0452 vs HCPL-0500#560
  • HCPL-0452 vs HCPL-0730#500
  • HCPL-0452 vs HCPL-070L#500
  • HCPL-0452 vs HCPL-2730#320
  • HCPL-0452 vs HCPL-2531#020
  • HCPL-0452 vs HCPL-2533#300
  • HCPL-0452 vs HCPL-2533#500
  • HCPL-0452 vs HCPL-253L#500
  • HCPL-0452 vs HCPL-253L-520
  • HCPL-0452 vs HCPL-270L#500
  • HCPL-0452 vs HCPL-4502#020
  • HCPL-0452 vs HCPL-2730#300
  • HCPL-0452 vs HCPL-2530#320
  • HCPL-0452 vs HCPL-2730#500
  • HCPL-0452 vs HCPL-2731#520
  • HCPL-0452 vs HCPL-273L
  • HCPL-0452 vs HCPL-273L#500
  • HCPL-0452 vs HCPL-3700-320
  • HCPL-0452 vs HCPL-2730#020
  • HCPL-0452 vs HCPL-2503#300
  • HCPL-0452 vs HCPL-073A#500
  • HCPL-0452 vs HCPL-073L#500
  • HCPL-0452 vs HCPL-073L-060
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top