☰
HCPL-0370
HCPL-0370
Active
Description:  OPTOISO 3.75KV DARLINGTON 8-SO
Manufacturer:  Broadcom
Datasheet:   HCPL-0370 Datasheet
History Price: $3.31138
In Stock: 3920
HCPL-0370 Specification
Specification
Part No
HCPL-0370
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
4µs, 10µs
Rise / Fall Time (Typ)
20µs, 0.3µs
Input Type
AC, DC
Output Type
Darlington
Voltage - Output (Max)
20V
Current - Output / Channel
30mA
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
HCPL-0370 Related Parts
HCPL-2530-020E
HCPL-2530-020E
Broadcom
OPTOISO 5KV 2CH TRANSISTOR 8DIP
HCPL-181-000E
HCPL-181-000E
Broadcom
OPTOISO 3.75KV TRANSISTOR 4SOIC
HCPL-181-00AE
HCPL-181-00AE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00BE
HCPL-181-00BE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00CE
HCPL-181-00CE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-00DE
HCPL-181-00DE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-060E
HCPL-181-060E
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-06AE
HCPL-181-06AE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-181-06BE
HCPL-181-06BE
Broadcom
OPTOISO 3.75KV TRANS 4MINIFLAT
HCPL-2503-000E
HCPL-2503-000E
Broadcom
OPTOISO 3.75KV TRANS W/BASE 8DIP
HCPL-250L-320E
HCPL-250L-320E
Broadcom
OPTOISO 5KV TRANS W/BASE 8SMD
HCPL-250L-500E
HCPL-250L-500E
Broadcom
OPTOISO 3.75KV TRANS W/BASE 8SMD
HCPL-0370 Compare Parts
  • HCPL-0370 vs HCPL-0370-500
  • HCPL-0370 vs HCPL-0452#060
  • HCPL-0370 vs HCPL-0452#560
  • HCPL-0370 vs HCPL-0453#060
  • HCPL-0370 vs HCPL-0454#560
  • HCPL-0370 vs HCPL-0534#500
  • HCPL-0370 vs HCPL-0700#060
  • HCPL-0370 vs HCPL-0700#560
  • HCPL-0370 vs HCPL-0701#060
  • HCPL-0370 vs HCPL-0701#560
  • HCPL-0370 vs HCPL-070A#060
  • HCPL-0370 vs HCPL-0453#560
  • HCPL-0370 vs HCPL-050L#500
  • HCPL-0370 vs HCPL-0501#560
  • HCPL-0370 vs HCPL-0530#500
  • HCPL-0370 vs HCPL-2530#020
  • HCPL-0370 vs HCPL-2530#300
  • HCPL-0370 vs HCPL-0500#560
  • HCPL-0370 vs HCPL-0730#500
  • HCPL-0370 vs HCPL-070L#500
  • HCPL-0370 vs HCPL-2730#320
  • HCPL-0370 vs HCPL-2531#020
  • HCPL-0370 vs HCPL-2533#300
  • HCPL-0370 vs HCPL-2533#500
  • HCPL-0370 vs HCPL-253L#500
  • HCPL-0370 vs HCPL-253L-520
  • HCPL-0370 vs HCPL-270L#500
  • HCPL-0370 vs HCPL-4502#020
  • HCPL-0370 vs HCPL-2730#300
  • HCPL-0370 vs HCPL-2530#320
  • HCPL-0370 vs HCPL-2730#500
  • HCPL-0370 vs HCPL-2731#520
  • HCPL-0370 vs HCPL-273L
  • HCPL-0370 vs HCPL-273L#500
  • HCPL-0370 vs HCPL-3700-320
  • HCPL-0370 vs HCPL-2730#020
  • HCPL-0370 vs HCPL-2503#300
  • HCPL-0370 vs HCPL-073A#500
  • HCPL-0370 vs HCPL-073L#500
  • HCPL-0370 vs HCPL-073L-060
  • HCPL-0370 FAQ
    Q1: What is the Broadcom HCPL-0370?
    A1: The Broadcom HCPL-0370 is a high-speed optocoupler designed for isolating digital signals.

    Q2: What is the typical data rate for the HCPL-0370?
    A2: The HCPL-0370 supports data rates up to 10 Mbps.

    Q3: What type of isolation does the HCPL-0370 provide?
    A3: The HCPL-0370 provides optical isolation using a high-speed LED and photodetector.

    Q4: What is the isolation voltage rating for the HCPL-0370?
    A4: The HCPL-0370 offers 3750 Vrms isolation voltage.

    Q5: What is the input type of the HCPL-0370?
    A5: The HCPL-0370 has a TTL-compatible input.

    Q6: What is the output type of the HCPL-0370?
    A6: The output of the HCPL-0370 is open collector, allowing for flexible interfacing.

    Q7: What applications are suitable for the HCPL-0370?
    A7: The HCPL-0370 is ideal for digital isolation, ground loop elimination, and signal level shifting in industrial systems.

    Q8: What is the typical propagation delay of the HCPL-0370?
    A8: The typical propagation delay for the HCPL-0370 is 100 ns.

    Q9: What power supply voltage is required for the HCPL-0370 output side?
    A9: The output side of the HCPL-0370 typically requires a supply voltage of 5V.

    Q10: In what package is the HCPL-0370 available?
    A10: The HCPL-0370 comes in an 8-pin DIP package.

    Q11: Does the HCPL-0370 support bidirectional data transmission?
    A11: No, the HCPL-0370 supports unidirectional data transmission.

    Q12: What is the CTR (current transfer ratio) range of the HCPL-0370?
    A12: The HCPL-0370 has a typical CTR range of 19% to 50%.

    Q13: Can the HCPL-0370 operate at high temperatures?
    A13: Yes, the HCPL-0370 operates in a temperature range from -40°C to +85°C.

    Q14: Is the HCPL-0370 RoHS compliant?
    A14: Yes, the HCPL-0370 is RoHS compliant.

    Q15: Can the HCPL-0370 be used for microcontroller interfacing?
    A15: Yes, the HCPL-0370 is suitable for isolating microcontroller I/O lines.

    Q16: What is the maximum output current of the HCPL-0370?
    A16: The output transistor of the HCPL-0370 can sink a maximum of 50 mA.

    Q17: Is external pull-up required for the output of the HCPL-0370?
    A17: Yes, a pull-up resistor is needed due to the open collector output.

    Q18: Does the HCPL-0370 support CMOS logic levels?
    A18: Yes, with appropriate pull-up voltage, the HCPL-0370 can interface with CMOS logic levels.

    Q19: Can the HCPL-0370 be used in high-speed communication systems?
    A19: Yes, the HCPL-0370 is designed for high-speed digital isolation up to 10 Mbps.

    Q20: What is the typical LED input current for the HCPL-0370?
    A20: The typical forward current for the input LED of the HCPL-0370 is 16 mA.
    Customer Reviews
    4.95 out of 5.00 stars from 190 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top