ACPL-W481-560E
ACPL-W481-560E
Active
Description:  OPTOISO 5KV PUSH PULL 6SO
Manufacturer:  Broadcom
History Price: $1.85507
In Stock: 7500
ACPL-W481-560E Specification
Specification
Part No
ACPL-W481-560E
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
350ns, 350ns
Rise / Fall Time (Typ)
16ns, 20ns
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
10mA
Voltage - Supply
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SO Stretched
ACPL-W481-560E Related Parts
ACPL-077L-500E
ACPL-077L-500E
Broadcom
OPTOISO 3.75KV PUSH PULL 8SO
ACPL-268KL-200
ACPL-268KL-200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
ACPL-268KL
ACPL-268KL
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
ACPL-2672L-200
ACPL-2672L-200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
ACPL-2672L
ACPL-2672L
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
ACPL-2670L-200
ACPL-2670L-200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
ACPL-4800-000E
ACPL-4800-000E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
ACPL-077L-560E
ACPL-077L-560E
Broadcom
OPTOISO 3.75KV PUSH PULL 8SO
ACPL-4800-060E
ACPL-4800-060E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
ACPL-077L-000E
ACPL-077L-000E
Broadcom
OPTOISO 3.75KV PUSH PULL 8SO
ACPL-074L-560E
ACPL-074L-560E
Broadcom
OPTOISO 3.75KV 2CH PUSH PULL 8SO
ACPL-074L-500E
ACPL-074L-500E
Broadcom
OPTOISO 3.75KV 2CH PUSH PULL 8SO
ACPL-W481-560E Compare Parts
  • ACPL-W481-560E vs ACPL-W70L-020E
  • ACPL-W481-560E vs ACPL-W456-520E
  • ACPL-W481-560E vs ACPL-W456-020E
  • ACPL-W481-560E vs ACPL-K73L-520E
  • ACPL-W481-560E vs ACPL-K73L-020E
  • ACPL-W481-560E vs ACPL-K63L-520E
  • ACPL-W481-560E vs ACPL-772L-360E
  • ACPL-W481-560E vs ACPL-M61T-500
  • ACPL-W481-560E vs ACPL-072L-560
  • ACPL-W481-560E vs ACPL-072L-060
  • ACPL-W481-560E vs ACPL-077L-060E
  • ACPL-W481-560E vs ACPL-W611-560E
  • ACPL-W481-560E vs ACPL-W484-000E
  • ACPL-W481-560E vs ACPL-W483-560E
  • ACPL-W481-560E vs ACPL-W483-500E
  • ACPL-W481-560E vs ACPL-W484-060E
  • ACPL-W481-560E vs ACPL-W484-500E
  • ACPL-W481-560E vs ACPL-W484-560E
  • ACPL-W481-560E vs ACPL-W60L-000E
  • ACPL-W481-560E vs ACPL-W60L-500E
  • ACPL-W481-560E vs ACPL-W60L-560E
  • ACPL-W481-560E vs ACPL-W611-000E
  • ACPL-W481-560E vs ACPL-W611-500E
  • ACPL-W481-560E vs ACPL-W61L-000E
  • ACPL-W481-560E vs ACPL-W61L-060E
  • ACPL-W481-560E vs ACPL-W61L-500E
  • ACPL-W481-560E vs ACPL-W61L-560E
  • ACPL-W481-560E vs ACPL-W70L-000E
  • ACPL-W481-560E vs ACPL-W70L-060E
  • ACPL-W481-560E vs ACPL-W70L-500E
  • ACPL-W481-560E vs ACPL-W70L-560E
  • ACPL-W481-560E vs ACPL-W483-060E
  • ACPL-W481-560E vs ACPL-W483-000E
  • ACPL-W481-560E vs ACPL-W611-060E
  • ACPL-W481-560E vs ACPL-P481-560E
  • ACPL-W481-560E vs ACPL-P456-060E
  • ACPL-W481-560E vs ACPL-P456-500E
  • ACPL-W481-560E vs ACPL-P456-520E
  • ACPL-W481-560E vs ACPL-P456-560E
  • ACPL-W481-560E vs ACPL-P480-000E
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!