Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Logic Output Optoisolators
/ Broadcom ACPL-4800-060E
ACPL-4800-060E
Active
Optoisolators - Logic Output Optoisolators
Description:
OPTOISO 3.75KV PUSH PULL 8DIP
Manufacturer:
Broadcom
Datasheet:
ACPL-4800-060E Datasheet
History Price: $1.58192
In Stock: 26320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ACPL-4800-060E Specification
Specification
Part No
ACPL-4800-060E
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
30kV/µs
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
350ns, 350ns
Rise / Fall Time (Typ)
16ns, 20ns
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
10mA
Voltage - Supply
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ACPL-4800-060E Related Parts
ACPL-077L-500E
Broadcom
OPTOISO 3.75KV PUSH PULL 8SO
ACPL-268KL-200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
ACPL-268KL
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
ACPL-2672L-200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
ACPL-2672L
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
ACPL-2670L-200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
ACPL-4800-000E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
ACPL-077L-560E
Broadcom
OPTOISO 3.75KV PUSH PULL 8SO
ACPL-077L-000E
Broadcom
OPTOISO 3.75KV PUSH PULL 8SO
ACPL-074L-560E
Broadcom
OPTOISO 3.75KV 2CH PUSH PULL 8SO
ACPL-074L-500E
Broadcom
OPTOISO 3.75KV 2CH PUSH PULL 8SO
ACPL-074L-060E
Broadcom
OPTOISO 3.75KV 2CH PUSH PULL 8SO
ACPL-4800-060E Compare Parts
ACPL-4800-060E vs ACPL-W70L-020E
ACPL-4800-060E vs ACPL-W456-520E
ACPL-4800-060E vs ACPL-W456-020E
ACPL-4800-060E vs ACPL-K73L-520E
ACPL-4800-060E vs ACPL-K73L-020E
ACPL-4800-060E vs ACPL-K63L-520E
ACPL-4800-060E vs ACPL-772L-360E
ACPL-4800-060E vs ACPL-M61T-500
ACPL-4800-060E vs ACPL-072L-560
ACPL-4800-060E vs ACPL-072L-060
ACPL-4800-060E vs ACPL-077L-060E
ACPL-4800-060E vs ACPL-W611-560E
ACPL-4800-060E vs ACPL-W484-000E
ACPL-4800-060E vs ACPL-W483-560E
ACPL-4800-060E vs ACPL-W483-500E
ACPL-4800-060E vs ACPL-W484-060E
ACPL-4800-060E vs ACPL-W484-500E
ACPL-4800-060E vs ACPL-W484-560E
ACPL-4800-060E vs ACPL-W60L-000E
ACPL-4800-060E vs ACPL-W60L-500E
ACPL-4800-060E vs ACPL-W60L-560E
ACPL-4800-060E vs ACPL-W611-000E
ACPL-4800-060E vs ACPL-W611-500E
ACPL-4800-060E vs ACPL-W61L-000E
ACPL-4800-060E vs ACPL-W61L-060E
ACPL-4800-060E vs ACPL-W61L-500E
ACPL-4800-060E vs ACPL-W61L-560E
ACPL-4800-060E vs ACPL-W70L-000E
ACPL-4800-060E vs ACPL-W70L-060E
ACPL-4800-060E vs ACPL-W70L-500E
ACPL-4800-060E vs ACPL-W70L-560E
ACPL-4800-060E vs ACPL-W483-060E
ACPL-4800-060E vs ACPL-W483-000E
ACPL-4800-060E vs ACPL-W611-060E
ACPL-4800-060E vs ACPL-W481-560E
ACPL-4800-060E vs ACPL-P481-560E
ACPL-4800-060E vs ACPL-P456-060E
ACPL-4800-060E vs ACPL-P456-500E
ACPL-4800-060E vs ACPL-P456-520E
ACPL-4800-060E vs ACPL-P456-560E
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend