Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
20kV/µs
20kV/µs
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
25 mA
Propagation Delay tpLH / tpHL (Max)
350ns, 350ns
350ns, 350ns
Rise / Fall Time (Typ)
16ns, 20ns
16ns, 20ns
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
10mA
10mA
Voltage - Supply
4.5V ~ 20V
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO Stretched
6-SO Stretched