☰
ACNV3130-300E
ACNV3130-300E
Active
Description:  OPTOISO 7.5KV GATE DRVR 10DIP GW
Manufacturer:  Broadcom
History Price: $3.82751
In Stock: 33840
ACNV3130-300E Specification
Specification
Part No
ACNV3130-300E
Category
Isolators Gate Drivers
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
7500Vrms
Common Mode Transient Immunity (Min)
40kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
300ns
Rise / Fall Time (Typ)
100ns, 100ns
Current - Output High, Low
2A, 2A
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
1.6V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
10-SMD, Gull Wing
Supplier Device Package
10-DIP Gull Wing
Approval Agency
CSA, IEC/EN/DIN, UR
ACNV3130-300E Related Parts
ACNV3130-000E
ACNV3130-000E
Broadcom
OPTOISO 7.5KV 1CH GATE DVR 10DIP
ACNU-4804-500E
ACNU-4804-500E
Broadcom
GATE DRIVE OPTOCOUPLERT/R+LF
ACNU-4803-500E
ACNU-4803-500E
Broadcom
GATE DRIVE OPTOCOUPLERT/R+LF
ACNW3410-000E
ACNW3410-000E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 8DIP
ACNU-4803-000E
ACNU-4803-000E
Broadcom
GATE DRIVE OPTOCOUPLERLF
ACNV3130-500E
ACNV3130-500E
Broadcom
OPTOISO 7.5KV GATE DRVR 10DIP GW
ACNW3130-500E
ACNW3130-500E
Broadcom
OPTOISO 5KV GATE DRIVER 8DIP GW
ACNW3130-000E
ACNW3130-000E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 8DIP
ACNT-H343-500E
ACNT-H343-500E
Broadcom
5 AMPGATE DRIVE 15MM OPTOCOUPLER
ACNW3130-300E
ACNW3130-300E
Broadcom
OPTOISO 5KV GATE DRIVER 8DIP GW
ACNU-3410-000E
ACNU-3410-000E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 8SSO
ACNT-H343-000E
ACNT-H343-000E
Broadcom
5 AMP GATE DRIVE OPTOCOUPLER
ACNV3130-300E Compare Parts
  • ACNV3130-300E vs ACNW3190-300E
  • ACNV3130-300E vs ACNT-H313-500E
  • ACNV3130-300E vs ACNU-3430-500E
  • ACNV3130-300E vs ACNU-3430-000E
  • ACNV3130-300E vs ACNW3430-000E
  • ACNV3130-300E vs ACNW3190-000E
  • ACNV3130-300E vs ACNU-4804-000E
  • ACNV3130-300E vs ACNT-H313-000E
  • ACNV3130-300E vs ACNT-H343-000E
  • ACNV3130-300E vs ACNU-3410-000E
  • ACNV3130-300E vs ACNW3130-300E
  • ACNV3130-300E vs ACNT-H343-500E
  • ACNV3130-300E vs ACNW3130-000E
  • ACNV3130-300E vs ACNW3130-500E
  • ACNV3130-300E vs ACNV3130-500E
  • ACNV3130-300E vs ACNU-4803-000E
  • ACNV3130-300E vs ACNW3410-000E
  • ACNV3130-300E vs ACNU-4803-500E
  • ACNV3130-300E vs ACNU-4804-500E
  • ACNV3130-300E vs ACNV3130-000E
  • ACNV3130-300E vs ACNW3430-300E
  • ACNV3130-300E vs ACNW3430-500E
  • ACNV3130-300E vs ACNU-3410-500E
  • ACNV3130-300E vs ACNW3410-500E
  • ACNV3130-300E vs ACNW3410-300E
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci