Packaging
Tube
Tape & Reel (TR)
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
7500Vrms
5000Vrms
Common Mode Transient Immunity (Min)
40kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
120ns, 150ns
Pulse Width Distortion (Max)
300ns
90ns
Rise / Fall Time (Typ)
100ns, 100ns
6ns, 6ns
Current - Output High, Low
2A, 2A
125mA, 125mA
Current - Peak Output
2.5A
-
Voltage - Forward (Vf) (Typ)
1.6V
1.5V
Current - DC Forward (If) (Max)
25 mA
20 mA
Voltage - Output Supply
15V ~ 30V
4.5V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-SMD, Gull Wing
8-SOIC (0.378", 9.60mm Width)
Supplier Device Package
10-DIP Gull Wing
8-SO Stretched
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, UL