☰
ACNU-4803-000E
ACNU-4803-000E
Active
Description:  GATE DRIVE OPTOCOUPLERLF
Manufacturer:  Broadcom
History Price: $4.65
In Stock: 20080
ACNU-4803-000E Specification
Specification
Part No
ACNU-4803-000E
Category
Isolators Gate Drivers
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Propagation Delay tpLH / tpHL (Max)
120ns, 150ns
Pulse Width Distortion (Max)
90ns
Rise / Fall Time (Typ)
6ns, 6ns
Current - Output High, Low
125mA, 125mA
Current - Peak Output
-
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
20 mA
Voltage - Output Supply
4.5V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.378", 9.60mm Width)
Supplier Device Package
8-SO Stretched
Approval Agency
CSA, UL
ACNU-4803-000E Related Parts
ACNV3130-000E
ACNV3130-000E
Broadcom
OPTOISO 7.5KV 1CH GATE DVR 10DIP
ACNU-4804-500E
ACNU-4804-500E
Broadcom
GATE DRIVE OPTOCOUPLERT/R+LF
ACNU-4803-500E
ACNU-4803-500E
Broadcom
GATE DRIVE OPTOCOUPLERT/R+LF
ACNW3410-000E
ACNW3410-000E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 8DIP
ACNV3130-500E
ACNV3130-500E
Broadcom
OPTOISO 7.5KV GATE DRVR 10DIP GW
ACNW3130-500E
ACNW3130-500E
Broadcom
OPTOISO 5KV GATE DRIVER 8DIP GW
ACNW3130-000E
ACNW3130-000E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 8DIP
ACNV3130-300E
ACNV3130-300E
Broadcom
OPTOISO 7.5KV GATE DRVR 10DIP GW
ACNT-H343-500E
ACNT-H343-500E
Broadcom
5 AMPGATE DRIVE 15MM OPTOCOUPLER
ACNW3130-300E
ACNW3130-300E
Broadcom
OPTOISO 5KV GATE DRIVER 8DIP GW
ACNU-3410-000E
ACNU-3410-000E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 8SSO
ACNT-H343-000E
ACNT-H343-000E
Broadcom
5 AMP GATE DRIVE OPTOCOUPLER
ACNU-4803-000E Compare Parts
  • ACNU-4803-000E vs ACNW3190-300E
  • ACNU-4803-000E vs ACNT-H313-500E
  • ACNU-4803-000E vs ACNU-3430-500E
  • ACNU-4803-000E vs ACNU-3430-000E
  • ACNU-4803-000E vs ACNW3430-000E
  • ACNU-4803-000E vs ACNW3190-000E
  • ACNU-4803-000E vs ACNU-4804-000E
  • ACNU-4803-000E vs ACNT-H313-000E
  • ACNU-4803-000E vs ACNT-H343-000E
  • ACNU-4803-000E vs ACNU-3410-000E
  • ACNU-4803-000E vs ACNW3130-300E
  • ACNU-4803-000E vs ACNT-H343-500E
  • ACNU-4803-000E vs ACNV3130-300E
  • ACNU-4803-000E vs ACNW3130-000E
  • ACNU-4803-000E vs ACNW3130-500E
  • ACNU-4803-000E vs ACNV3130-500E
  • ACNU-4803-000E vs ACNW3410-000E
  • ACNU-4803-000E vs ACNU-4803-500E
  • ACNU-4803-000E vs ACNU-4804-500E
  • ACNU-4803-000E vs ACNV3130-000E
  • ACNU-4803-000E vs ACNW3430-300E
  • ACNU-4803-000E vs ACNW3430-500E
  • ACNU-4803-000E vs ACNU-3410-500E
  • ACNU-4803-000E vs ACNW3410-500E
  • ACNU-4803-000E vs ACNW3410-300E
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci