Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Xilinx XC3SD3400A-4CSG484C
XC3SD3400A-4CSG484C
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 309 I/O 484CSBGA
Manufacturer:
Xilinx
Datasheet:
XC3SD3400A-4CSG484C Datasheet
History Price: $132.65000
In Stock: 16240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XC3SD3400A-4CSG484C Specification
Specification
Part No
XC3SD3400A-4CSG484C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Spartan-3A DSP
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
5968
Number of Logic Elements/Cells
53712
Total RAM Bits
2322432
Number of I/O
309
Number of Gates
3400000
Voltage - Supply
1.14V ~ 1.26V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-FBGA, CSPBGA
Supplier Device Package
484-CSPBGA (19x19)
XC3SD3400A-4CSG484C Related Parts
XC3030-100PC44C
Xilinx
IC FPGA 34 I/O 44PLCC
XC3030-100PQ100C
Xilinx
IC FPGA 80 I/O 100QFP
XC3030A-7PC44C
Xilinx
IC FPGA 34 I/O 44PLCC
XC3030A-7PQ100C
Xilinx
IC FPGA 80 I/O 100QFP
XC3030L-8VQ64C
Xilinx
IC FPGA 54 I/O 64VQFP
XC3030L-8VQ64I
Xilinx
IC FPGA 54 I/O 64VQFP
XC3042-100PQ100C
Xilinx
IC FPGA 82 I/O 100QFP
XC3042-125PQ100C
Xilinx
IC FPGA 82 I/O 100QFP
XC3042A-7PQ100C
Xilinx
IC FPGA 82 I/O 100QFP
XC3042A-7VQ100C
Xilinx
IC FPGA 82 I/O 100VQFP
XC3042L-8VQ100C
Xilinx
IC FPGA 82 I/O 100VQFP
XC3042L-8VQ100I
Xilinx
IC FPGA 82 I/O 100VQFP
XC3SD3400A-4CSG484C Compare Parts
XC3SD3400A-4CSG484C vs XC3SD3400A-4FG676I
XC3SD3400A-4CSG484C vs XC3SD3400A-4FG676C
XC3SD3400A-4CSG484C vs XC3SD3400A-4CSG484LI
XC3SD3400A-4CSG484C vs XC3SD3400A-4CSG484I
XC3SD3400A-4CSG484C vs XC3SD3400A-4CS484LI
XC3SD3400A-4CSG484C vs XC3SD3400A-4CS484I
XC3SD3400A-4CSG484C vs XC3SD3400A-4CS484C
XC3SD3400A-4CSG484C vs XC3SD1800A-5CSG484C
XC3SD3400A-4CSG484C vs XC3SD1800A-4FG676I
XC3SD3400A-4CSG484C vs XC3SD1800A-4CSG484LI
XC3SD3400A-4CSG484C vs XC3SD1800A-4CSG484I
XC3SD3400A-4CSG484C vs XC3SD1800A-4CSG484C
XC3SD3400A-4CSG484C vs XC3SD1800A-4CS484LI
XC3SD3400A-4CSG484C vs XC3S700AN-5FGG484C
XC3SD3400A-4CSG484C vs XC3S700AN-4FGG484I
XC3SD3400A-4CSG484C vs XC3S700AN-4FGG484C
XC3SD3400A-4CSG484C vs XC3S700AN-4FG484I
XC3SD3400A-4CSG484C vs XC3S700AN-4FG484C
XC3SD3400A-4CSG484C vs XC3S700A-5FTG256C
XC3SD3400A-4CSG484C vs XC3S700A-5FGG484C
XC3SD3400A-4CSG484C vs XC3S700A-5FGG400C
XC3SD3400A-4CSG484C vs XC3S700A-4FTG256I
XC3SD3400A-4CSG484C vs XC3S700A-4FTG256C
XC3SD3400A-4CSG484C vs XC3S700A-4FT256I
XC3SD3400A-4CSG484C vs XC3S700A-4FGG484I
XC3SD3400A-4CSG484C vs XC3S700A-4FGG484C
XC3SD3400A-4CSG484C vs XC3S700A-4FGG400I
XC3SD3400A-4CSG484C vs XC3S700A-4FGG400C
XC3SD3400A-4CSG484C vs XC3S700A-4FG484I
XC3SD3400A-4CSG484C vs XC3S700A-4FG484C
XC3SD3400A-4CSG484C vs XC3S700A-4FG400I
XC3SD3400A-4CSG484C vs XC3S700A-4FG400C
XC3SD3400A-4CSG484C vs XC3S50AN-5TQG144C
XC3SD3400A-4CSG484C vs XC3S50AN-5FTG256C
XC3SD3400A-4CSG484C vs XC3S50AN-5FT256C
XC3SD3400A-4CSG484C vs XC3S50AN-4TQG144I
XC3SD3400A-4CSG484C vs XC3S50AN-4TQG144C
XC3SD3400A-4CSG484C vs XC3S50AN-4TQ144I
XC3SD3400A-4CSG484C vs XC3S50AN-4FTG256I
XC3SD3400A-4CSG484C vs XC3S50AN-4FTG256C
Customer Reviews
4.95 out of 5.00 stars from 169 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!