Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Xilinx XC3030A-7PC44C
XC3030A-7PC44C
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 34 I/O 44PLCC
Manufacturer:
Xilinx
Datasheet:
XC3030A-7PC44C Datasheet
History Price: Obsolete
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XC3030A-7PC44C Specification
Specification
Part No
XC3030A-7PC44C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
XC3000A/L
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
100
Number of Logic Elements/Cells
-
Total RAM Bits
22176
Number of I/O
34
Number of Gates
2000
Voltage - Supply
4.75V ~ 5.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
XC3030A-7PC44C PDF Datasheet
XC3030A-7PC44C Datasheet
Click and Download: XC3030A-7PC44C Datasheet
XC3030A-7PC44C Related Parts
XC3030-100PC44C
Xilinx
IC FPGA 34 I/O 44PLCC
XC3030-100PQ100C
Xilinx
IC FPGA 80 I/O 100QFP
XC3030A-7PQ100C
Xilinx
IC FPGA 80 I/O 100QFP
XC3030L-8VQ64C
Xilinx
IC FPGA 54 I/O 64VQFP
XC3030L-8VQ64I
Xilinx
IC FPGA 54 I/O 64VQFP
XC3042-100PQ100C
Xilinx
IC FPGA 82 I/O 100QFP
XC3042-125PQ100C
Xilinx
IC FPGA 82 I/O 100QFP
XC3042A-7PQ100C
Xilinx
IC FPGA 82 I/O 100QFP
XC3042A-7VQ100C
Xilinx
IC FPGA 82 I/O 100VQFP
XC3042L-8VQ100C
Xilinx
IC FPGA 82 I/O 100VQFP
XC3042L-8VQ100I
Xilinx
IC FPGA 82 I/O 100VQFP
XC3064L-8TQ144C
Xilinx
IC FPGA 120 I/O 144TQFP
XC3030A-7PC44C Compare Parts
XC3030A-7PC44C vs XC3SD3400A-4FG676I
XC3030A-7PC44C vs XC3SD3400A-4FG676C
XC3030A-7PC44C vs XC3SD3400A-4CSG484LI
XC3030A-7PC44C vs XC3SD3400A-4CSG484I
XC3030A-7PC44C vs XC3SD3400A-4CSG484C
XC3030A-7PC44C vs XC3SD3400A-4CS484LI
XC3030A-7PC44C vs XC3SD3400A-4CS484I
XC3030A-7PC44C vs XC3SD3400A-4CS484C
XC3030A-7PC44C vs XC3SD1800A-5CSG484C
XC3030A-7PC44C vs XC3SD1800A-4FG676I
XC3030A-7PC44C vs XC3SD1800A-4CSG484LI
XC3030A-7PC44C vs XC3SD1800A-4CSG484I
XC3030A-7PC44C vs XC3SD1800A-4CSG484C
XC3030A-7PC44C vs XC3SD1800A-4CS484LI
XC3030A-7PC44C vs XC3S700AN-5FGG484C
XC3030A-7PC44C vs XC3S700AN-4FGG484I
XC3030A-7PC44C vs XC3S700AN-4FGG484C
XC3030A-7PC44C vs XC3S700AN-4FG484I
XC3030A-7PC44C vs XC3S700AN-4FG484C
XC3030A-7PC44C vs XC3S700A-5FTG256C
XC3030A-7PC44C vs XC3S700A-5FGG484C
XC3030A-7PC44C vs XC3S700A-5FGG400C
XC3030A-7PC44C vs XC3S700A-4FTG256I
XC3030A-7PC44C vs XC3S700A-4FTG256C
XC3030A-7PC44C vs XC3S700A-4FT256I
XC3030A-7PC44C vs XC3S700A-4FGG484I
XC3030A-7PC44C vs XC3S700A-4FGG484C
XC3030A-7PC44C vs XC3S700A-4FGG400I
XC3030A-7PC44C vs XC3S700A-4FGG400C
XC3030A-7PC44C vs XC3S700A-4FG484I
XC3030A-7PC44C vs XC3S700A-4FG484C
XC3030A-7PC44C vs XC3S700A-4FG400I
XC3030A-7PC44C vs XC3S700A-4FG400C
XC3030A-7PC44C vs XC3S50AN-5TQG144C
XC3030A-7PC44C vs XC3S50AN-5FTG256C
XC3030A-7PC44C vs XC3S50AN-5FT256C
XC3030A-7PC44C vs XC3S50AN-4TQG144I
XC3030A-7PC44C vs XC3S50AN-4TQG144C
XC3030A-7PC44C vs XC3S50AN-4TQ144I
XC3030A-7PC44C vs XC3S50AN-4FTG256I
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.