XC3SD3400A-4CSG484C
XC3SD3400A-4CSG484C
Active
Description:  IC FPGA 309 I/O 484CSBGA
Manufacturer:  Xilinx
History Price: $132.65000
In Stock: 7800
XC3SD3400A-4CSG484C vs XC3S700A-4FG400C
Manufacturer
Series
Spartan-3A DSP
Spartan-3A
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
5968
1472
Number of Logic Elements/Cells
53712
13248
Total RAM Bits
2322432
368640
Number of I/O
309
311
Number of Gates
3400000
700000
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-FBGA, CSPBGA
400-BGA
Supplier Device Package
484-CSPBGA (19x19)
400-FBGA (21x21)