Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Xilinx XC3030A-7PC44C
XC3030A-7PC44C
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 34 I/O 44PLCC
Manufacturer:
Xilinx
Datasheet:
XC3030A-7PC44C Datasheet
History Price: Obsolete
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XC3030A-7PC44C vs XC3SD3400A-4CSG484C
Part No
XC3030A-7PC44C
XC3SD3400A-4CSG484C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Xilinx
Series
XC3000A/L
Spartan-3A DSP
Packaging
Tray
Tray
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
100
5968
Number of Logic Elements/Cells
-
53712
Total RAM Bits
22176
2322432
Number of I/O
34
309
Number of Gates
2000
3400000
Voltage - Supply
4.75V ~ 5.25V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
44-LCC (J-Lead)
484-FBGA, CSPBGA
Supplier Device Package
44-PLCC (16.59x16.59)
484-CSPBGA (19x19)