XC3030A-7PC44C
XC3030A-7PC44C
Obsolete
Description:  IC FPGA 34 I/O 44PLCC
Manufacturer:  Xilinx
History Price: Obsolete
In Stock: 37200
XC3030A-7PC44C vs XC3S700A-4FTG256C
Manufacturer
Series
XC3000A/L
Spartan-3A
Packaging
Tray
Tray
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
100
1472
Number of Logic Elements/Cells
-
13248
Total RAM Bits
22176
368640
Number of I/O
34
161
Number of Gates
2000
700000
Voltage - Supply
4.75V ~ 5.25V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
44-LCC (J-Lead)
256-LBGA
Supplier Device Package
44-PLCC (16.59x16.59)
256-FTBGA (17x17)