WIZ550IO
WIZ550IO
Active
Description:  CNTRLR ETHERNET 10/100 BASE-T/TX
Manufacturer:  WIZnet
Datasheet:   WIZ550IO Datasheet
History Price: $21.77000
In Stock: 38900
WIZ550IO Specification
Specification
Part No
WIZ550IO
Category
Interface - Modules
Manufacturer
WIZnet
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
Ethernet
Function
Controller
Interface
SPI
Standards
10/100 Base-T/TX PHY
Voltage - Supply
2.97V ~ 3.63V
Current - Supply
132 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Module
Supplier Device Package
-
WIZ550IO Related Parts
WIZ100SR
WIZ100SR
WIZnet
BRIDGE ETHR 10/100 BASE-T/TX PHY
WIZ105SR
WIZ105SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ107SR-232
WIZ107SR-232
WIZnet
BRIDGE ETHERNET MODULE
WIZ107SR-TTL
WIZ107SR-TTL
WIZnet
BRIDGE ETHERNET MODULE
WIZ108SR
WIZ108SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ110SR
WIZ110SR
WIZnet
BRIDGE ETHERNET MODULE
WIZ120SR
WIZ120SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ125SR
WIZ125SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ140SR
WIZ140SR
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ145SR
WIZ145SR
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ550S2E
WIZ550S2E
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ550SR
WIZ550SR
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ550IO Description

## Introduction to WIZnet WIZ550IO

The WIZnet WIZ550IO is a versatile and compact Ethernet-to-Serial converter module designed to simplify the integration of Ethernet connectivity into various applications. This device offers a cost-effective solution for enabling network communication in embedded systems, making it an essential component for developers looking to add Internet capabilities to their projects.

## Key Features

1. Ethernet Interface: The WIZ550IO supports a standard Ethernet interface, providing a simple way to connect devices over a network.

2. Serial Communication: It converts serial data (UART) to Ethernet, allowing legacy devices to communicate over IP networks.

3. Easy Configuration: The module comes with a user-friendly configuration utility, enabling quick setup without extensive programming knowledge.

4. Integrated TCP/IP Stack: The WIZ550IO includes a built-in TCP/IP stack, which handles all network protocols, making it easier to develop networked applications.

5. Compact Design: Its small form factor allows for easy integration into various applications, from industrial equipment to consumer electronics.

6. Support for Multiple Protocols: The module supports various communication protocols, including HTTP, TCP, UDP, and ICMP.

7. Low Power Consumption: Designed for efficiency, the WIZ550IO operates at low power levels, making it suitable for battery-operated devices.

## Specifications

Below are the detailed specifications of the WIZnet WIZ550IO:

| Parameter | Specification |
|-----------------------------------|--------------------------------------|
| Ethernet Port | 10/100 Mbps Ethernet |
| Interface Type | UART (TTL level) |
| UART Baud Rate | Up to 115200 bps |
| Operating Voltage | 3.3V to 5V |
| Power Consumption | < 200 mA (typical) |
| Dimensions | 45 mm x 30 mm |
| Temperature Range | -40°C to +85°C |
| Protocol Support | TCP, UDP, ICMP, HTTP, DHCP, ARP |
| MAC Address | Unique MAC address per module |
| LED Indicators | Power LED, Ethernet Status LED |
| Data Buffer Size | 2 KB for TX/RX |
| Firmware Upgrade | Yes, via Ethernet |
| Configuration Interface | Serial or web-based |

## Applications

The WIZ550IO is suitable for a variety of applications, including:

1. Industrial Automation: Integrating Ethernet connectivity into industrial machines for monitoring and control.

2. Smart Home Devices: Enabling network communication in smart appliances, lighting systems, and home automation devices.

3. Remote Monitoring Systems: Facilitating the connection of remote sensors and devices for data collection and analysis.

4. Medical Devices: Connecting medical equipment to hospital networks for real-time monitoring and data sharing.

5. IoT Solutions: Serving as a gateway for Internet of Things applications, connecting sensors and actuators to the cloud.

## Advantages

- Simplified Development: The WIZ550IO reduces the complexity of adding Ethernet capabilities to existing systems, allowing developers to focus on application logic rather than low-level networking details.

- Robustness: With a wide operating temperature range and low power consumption, this module is suitable for demanding environments.

- Cost-Effective: By integrating multiple functionalities into a single module, it provides a cost-efficient solution compared to designing a custom Ethernet interface.

- Scalability: The support for various protocols and easy configuration makes it adaptable to different project requirements.

## Conclusion

The WIZnet WIZ550IO is a powerful tool for developers looking to enhance their products with Ethernet connectivity. With its compact design, robust features, and ease of use, it serves as an essential component in the development of networked devices across various industries. Whether for industrial automation, smart home applications, or IoT solutions, the WIZ550IO simplifies the process of connecting devices to the Internet, paving the way for innovative and connected solutions.
WIZ550IO Compare Parts
  • WIZ550IO vs WIZ830MJ
  • WIZ550IO vs WIZ812MJ
  • WIZ550IO vs WIZ811MJ
  • WIZ550IO vs WIZ810MJ
  • WIZ550IO vs WIZ752SR-125
  • WIZ550IO vs WIZ752SR-120
  • WIZ550IO vs WIZ750SR-TTL
  • WIZ550IO vs WIZ750SR-485
  • WIZ550IO vs WIZ750SR-232
  • WIZ550IO vs WIZ750SR-110
  • WIZ550IO vs WIZ750SR-105
  • WIZ550IO vs WIZ750SR-100
  • WIZ550IO vs WIZ550SR
  • WIZ550IO vs WIZ550S2E
  • WIZ550IO vs WIZ145SR
  • WIZ550IO vs WIZ140SR
  • WIZ550IO vs WIZ125SR
  • WIZ550IO vs WIZ120SR
  • WIZ550IO vs WIZ110SR
  • WIZ550IO vs WIZ108SR
  • WIZ550IO vs WIZ107SR-TTL
  • WIZ550IO vs WIZ107SR-232
  • WIZ550IO vs WIZ105SR
  • WIZ550IO vs WIZ100SR
  • WIZ550IO vs WIZ750SR-DBL
  • WIZ550IO vs WIZ510SR-RP
  • WIZ550IO vs WIZ505SR-RP
  • WIZ550IO vs WIZ500SR-RP
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you