Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modules
/ WIZnet WIZ550IO
WIZ550IO
Active
Interface - Modules
Description:
CNTRLR ETHERNET 10/100 BASE-T/TX
Manufacturer:
WIZnet
Datasheet:
WIZ550IO Datasheet
History Price: $21.77000
In Stock: 38900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
WIZ550IO vs WIZ108SR
Part No
WIZ550IO
WIZ108SR
Category
Interface - Modules
Interface - Modules
Manufacturer
WIZnet
WIZnet
Series
-
-
Packaging
Tray
Box
Status
Active
Not For New Designs
Protocol
Ethernet
Ethernet
Function
Controller
Converter
Interface
SPI
Serial
Standards
10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
2.97V ~ 3.63V
3.3V
Current - Supply
132 mA
250 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
Module
Module
Supplier Device Package
-
Module