WIZ550S2E
WIZ550S2E
Active
Description:  CNTRLR ETHERNET 10/100 BASE-T/TX
Manufacturer:  WIZnet
Datasheet:   WIZ550S2E Datasheet
History Price: $26.03900
In Stock: 20000
WIZ550S2E Specification
Specification
Part No
WIZ550S2E
Category
Interface - Modules
Manufacturer
WIZnet
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
Ethernet
Function
Controller
Interface
RS-485
Standards
10/100 Base-T/TX PHY
Voltage - Supply
3.3V
Current - Supply
140 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Module
Supplier Device Package
Module
WIZ550S2E PDF Datasheet
WIZ550S2E Related Parts
WIZ100SR
WIZ100SR
WIZnet
BRIDGE ETHR 10/100 BASE-T/TX PHY
WIZ105SR
WIZ105SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ107SR-232
WIZ107SR-232
WIZnet
BRIDGE ETHERNET MODULE
WIZ107SR-TTL
WIZ107SR-TTL
WIZnet
BRIDGE ETHERNET MODULE
WIZ108SR
WIZ108SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ110SR
WIZ110SR
WIZnet
BRIDGE ETHERNET MODULE
WIZ120SR
WIZ120SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ125SR
WIZ125SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ140SR
WIZ140SR
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ145SR
WIZ145SR
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ550IO
WIZ550IO
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ550SR
WIZ550SR
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ550S2E Description
The WIZnet WIZ550S2E is a versatile and compact Serial-to-Ethernet module designed to facilitate the integration of serial devices into Ethernet networks. This module is particularly useful for applications that require remote access and control of serial devices over the Internet or local networks. Below is a detailed introduction to the WIZ550S2E, including its specifications and features.

## Overview

The WIZ550S2E module is based on WIZnet%27s proprietary W5500 Ethernet chip, which provides a reliable and efficient way to connect serial devices to Ethernet networks. It supports various communication protocols, making it suitable for a wide range of applications, including industrial automation, remote monitoring, and IoT (Internet of Things) solutions.

## Key Features

1. Serial Interface:
- The WIZ550S2E supports a standard UART interface, allowing it to connect easily to microcontrollers and other serial devices.
- It can operate at baud rates ranging from 300 bps to 115200 bps.

2. Ethernet Interface:
- The module features a 10/100 Mbps Ethernet interface, enabling fast and reliable network connectivity.
- It supports both TCP and UDP protocols, making it flexible for various networking applications.

3. Integrated TCP/IP Stack:
- The WIZ550S2E comes with a built-in TCP/IP stack, which simplifies the process of network communication.
- This allows developers to focus on application development without needing to implement complex networking protocols.

4. Power Supply:
- The module operates on a voltage range of 3.3V to 5V, making it compatible with a wide range of power sources.
- It has low power consumption, which is ideal for battery-operated devices.

5. Configuration:
- The WIZ550S2E can be configured via a simple web interface or through AT commands, providing flexibility for developers.
- It supports DHCP for automatic IP address assignment, as well as static IP configuration.

6. LED Indicators:
- The module includes built-in LEDs for power, Ethernet link status, and data transmission, allowing for easy monitoring of the module%27s status.

7. Compact Design:
- The WIZ550S2E is designed to be compact, making it suitable for integration into space-constrained applications.

## Specifications

- Ethernet Interface:
- 10/100 Mbps Ethernet (RJ45 connector)

- Serial Interface:
- UART: 3.3V TTL level
- Baud Rate: 300 bps to 115200 bps

- Power Supply:
- Voltage: 3.3V to 5V
- Power Consumption: Typically 100 mA (varies with operation)

- Operating Temperature:
- -40°C to +85°C (industrial grade)

- Dimensions:
- 50 mm x 30 mm x 15 mm (approximate)

- Protocols Supported:
- TCP, UDP, ICMP, ARP, DHCP, HTTP

- Data Buffer:
- 16KB for TX and RX

- Firmware Upgrade:
- Supports firmware updates via the Ethernet interface.

## Applications

The WIZ550S2E module is suitable for a variety of applications, including:

- Industrial Automation: Connecting sensors and actuators to a network for remote monitoring and control.
- IoT Solutions: Enabling smart devices to communicate over the Internet.
- Remote Monitoring: Allowing users to access and control devices from anywhere in the world.
- Data Logging: Collecting data from serial devices and transmitting it over the network for analysis.

## Conclusion

The WIZnet WIZ550S2E is a powerful and flexible Serial-to-Ethernet module that simplifies the process of connecting serial devices to Ethernet networks. With its compact design, integrated TCP/IP stack, and support for various communication protocols, it is an excellent choice for developers looking to enhance their applications with network connectivity. Whether for industrial automation, IoT, or remote monitoring, the WIZ550S2E provides a reliable solution for modern networking needs.
WIZ550S2E Compare Parts
  • WIZ550S2E vs WIZ830MJ
  • WIZ550S2E vs WIZ812MJ
  • WIZ550S2E vs WIZ811MJ
  • WIZ550S2E vs WIZ810MJ
  • WIZ550S2E vs WIZ752SR-125
  • WIZ550S2E vs WIZ752SR-120
  • WIZ550S2E vs WIZ750SR-TTL
  • WIZ550S2E vs WIZ750SR-485
  • WIZ550S2E vs WIZ750SR-232
  • WIZ550S2E vs WIZ750SR-110
  • WIZ550S2E vs WIZ750SR-105
  • WIZ550S2E vs WIZ750SR-100
  • WIZ550S2E vs WIZ550SR
  • WIZ550S2E vs WIZ550IO
  • WIZ550S2E vs WIZ145SR
  • WIZ550S2E vs WIZ140SR
  • WIZ550S2E vs WIZ125SR
  • WIZ550S2E vs WIZ120SR
  • WIZ550S2E vs WIZ110SR
  • WIZ550S2E vs WIZ108SR
  • WIZ550S2E vs WIZ107SR-TTL
  • WIZ550S2E vs WIZ107SR-232
  • WIZ550S2E vs WIZ105SR
  • WIZ550S2E vs WIZ100SR
  • WIZ550S2E vs WIZ750SR-DBL
  • WIZ550S2E vs WIZ510SR-RP
  • WIZ550S2E vs WIZ505SR-RP
  • WIZ550S2E vs WIZ500SR-RP
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you