☰
DG458DJ-E3
DG458DJ-E3
Obsolete
Description:  IC MUX 8:1 1.5KOHM 16DIP
Manufacturer:  Vishay
Datasheet:   DG458DJ-E3 Datasheet
History Price: Obsolete
In Stock: 10780
DG458DJ-E3 Specification
Specification
Part No
DG458DJ-E3
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Vishay
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
8:1
Number of Circuits
1
On-State Resistance (Max)
1.5kOhm
Channel-to-Channel Matching (ΔRon)
90Ohm
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
250ns, 250ns
-3db Bandwidth
-
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
5pF, 15pF
Current - Leakage (IS(off)) (Max)
1nA
Crosstalk
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
DG458DJ-E3 PDF Datasheet
DG458DJ-E3 Related Parts
DG401AK/883
DG401AK/883
Harris Corporation
IC SW SPST-NCX2 45OHM 16CERDIP
DG401AK/883B
DG401AK/883B
Maxim Integrated
IC SWITCH SPST-NOX2 30OHM 16CDIP
DG401BDJ
DG401BDJ
Vishay
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401BDJ-E3
DG401BDJ-E3
Vishay
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401BDY
DG401BDY
Vishay
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401BDY-E3
DG401BDY-E3
Vishay
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401BDY-T1
DG401BDY-T1
Vishay
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401BDY-T1-E3
DG401BDY-T1-E3
Vishay
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401CJ
DG401CJ
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401CJ+
DG401CJ+
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401CY
DG401CY
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401CY+
DG401CY+
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG458DJ-E3 Compare Parts
  • DG458DJ-E3 vs DG470EY-T1-E3
  • DG458DJ-E3 vs DG470EQ-T1-E3
  • DG458DJ-E3 vs DG469EY-T1-E3
  • DG458DJ-E3 vs DG469EQ-T1-E3
  • DG458DJ-E3 vs DG468DV-T1-E3
  • DG458DJ-E3 vs DG467DV-T1-E3
  • DG458DJ-E3 vs DG459DJ-E3
  • DG458DJ-E3 vs DG459DJ
  • DG458DJ-E3 vs DG4599EDL-T1-GE3
  • DG458DJ-E3 vs DG4599DL-T1-E3-HF
  • DG458DJ-E3 vs DG4599DL-T1-E3
  • DG458DJ-E3 vs DG458DJ
  • DG458DJ-E3 vs DG456EY-T1-E3
  • DG458DJ-E3 vs DG456EQ-T1-E3
  • DG458DJ-E3 vs DG455EY-T1-E3
  • DG458DJ-E3 vs DG455EQ-T1-E3
  • DG458DJ-E3 vs DG454EY-T1-E3
  • DG458DJ-E3 vs DG454EQ-T1-E3
  • DG458DJ-E3 vs DG453EY-T1-E3
  • DG458DJ-E3 vs DG453EQ-T1-E3
  • DG458DJ-E3 vs DG452EY-T1-E3
  • DG458DJ-E3 vs DG452EQ-T1-E3
  • DG458DJ-E3 vs DG451EY-T1-E3
  • DG458DJ-E3 vs DG451EQ-T1-E3
  • DG458DJ-E3 vs DG449DS-T1-E3
  • DG458DJ-E3 vs DG448DV-T1-E3
  • DG458DJ-E3 vs DG447DV-T1-E3
  • DG458DJ-E3 vs DG445ETE+
  • DG458DJ-E3 vs DG445DYZ-T
  • DG458DJ-E3 vs DG445DYZ
  • DG458DJ-E3 vs DG445DY-T1-E3
  • DG458DJ-E3 vs DG445DY-T1
  • DG458DJ-E3 vs DG445DY-T
  • DG458DJ-E3 vs DG445DY-E3
  • DG458DJ-E3 vs DG445DY+T
  • DG458DJ-E3 vs DG445DY+
  • DG458DJ-E3 vs DG445DY
  • DG458DJ-E3 vs DG445DY
  • DG458DJ-E3 vs DG445DY
  • DG458DJ-E3 vs DG445DY
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable