DG458DJ-E3
DG458DJ-E3
Obsolete
Description:  IC MUX 8:1 1.5KOHM 16DIP
Manufacturer:  Vishay
Datasheet:   DG458DJ-E3 Datasheet
History Price: Obsolete
In Stock: 7200
DG458DJ-E3 vs DG4599EDL-T1-GE3
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Switch Circuit
-
SPDT
Multiplexer/Demultiplexer Circuit
8:1
2:1
Number of Circuits
1
1
On-State Resistance (Max)
1.5kOhm
60Ohm
Channel-to-Channel Matching (ΔRon)
90Ohm
2Ohm
Voltage - Supply, Single (V-)
-
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 18V
-
Switch Time (Ton, Toff) (Max)
250ns, 250ns
30ns, 25ns
-3db Bandwidth
-
-
Charge Injection
-
1pC
Channel Capacitance (CS(off), CD(off))
5pF, 15pF
7pF
Current - Leakage (IS(off)) (Max)
1nA
-
Crosstalk
-
-77dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
6-TSSOP, SC-88, SOT-363
Supplier Device Package
16-PDIP
SC-70-6