DG401BDY-T1-E3
DG401BDY-T1-E3
Active
Description:  IC SWITCH SPST-NOX2 45OHM 16SOIC
Manufacturer:  Vishay
History Price: $2.25802
In Stock: 15300
DG401BDY-T1-E3 Specification
Specification
Part No
DG401BDY-T1-E3
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
2
On-State Resistance (Max)
45Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
13V ~ 36V
Voltage - Supply, Dual (V?
?V ~ 22V
Switch Time (Ton, Toff) (Max)
150ns, 100ns
-3db Bandwidth
-
Charge Injection
60pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
Current - Leakage (IS(off)) (Max)
500pA
Crosstalk
-94.8dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
DG401BDY-T1-E3 PDF Datasheet
DG401BDY-T1-E3 Related Parts
DG401AK/883
DG401AK/883
Harris Corporation
IC SW SPST-NCX2 45OHM 16CERDIP
DG401AK/883B
DG401AK/883B
Maxim Integrated
IC SWITCH SPST-NOX2 30OHM 16CDIP
DG401BDJ
DG401BDJ
Vishay
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401BDJ-E3
DG401BDJ-E3
Vishay
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401BDY
DG401BDY
Vishay
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401BDY-E3
DG401BDY-E3
Vishay
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401BDY-T1
DG401BDY-T1
Vishay
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401CJ
DG401CJ
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401CJ+
DG401CJ+
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401CY
DG401CY
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401CY+
DG401CY+
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
DG401DJ
DG401DJ
Intersil
IC SWITCH SPST-NOX2 45OHM 16DIP
DG401BDY-T1-E3 Compare Parts
  • DG401BDY-T1-E3 vs DG470EY-T1-E3
  • DG401BDY-T1-E3 vs DG470EQ-T1-E3
  • DG401BDY-T1-E3 vs DG469EY-T1-E3
  • DG401BDY-T1-E3 vs DG469EQ-T1-E3
  • DG401BDY-T1-E3 vs DG468DV-T1-E3
  • DG401BDY-T1-E3 vs DG467DV-T1-E3
  • DG401BDY-T1-E3 vs DG459DJ-E3
  • DG401BDY-T1-E3 vs DG459DJ
  • DG401BDY-T1-E3 vs DG4599EDL-T1-GE3
  • DG401BDY-T1-E3 vs DG4599DL-T1-E3-HF
  • DG401BDY-T1-E3 vs DG4599DL-T1-E3
  • DG401BDY-T1-E3 vs DG458DJ-E3
  • DG401BDY-T1-E3 vs DG458DJ
  • DG401BDY-T1-E3 vs DG456EY-T1-E3
  • DG401BDY-T1-E3 vs DG456EQ-T1-E3
  • DG401BDY-T1-E3 vs DG455EY-T1-E3
  • DG401BDY-T1-E3 vs DG455EQ-T1-E3
  • DG401BDY-T1-E3 vs DG454EY-T1-E3
  • DG401BDY-T1-E3 vs DG454EQ-T1-E3
  • DG401BDY-T1-E3 vs DG453EY-T1-E3
  • DG401BDY-T1-E3 vs DG453EQ-T1-E3
  • DG401BDY-T1-E3 vs DG452EY-T1-E3
  • DG401BDY-T1-E3 vs DG452EQ-T1-E3
  • DG401BDY-T1-E3 vs DG451EY-T1-E3
  • DG401BDY-T1-E3 vs DG451EQ-T1-E3
  • DG401BDY-T1-E3 vs DG449DS-T1-E3
  • DG401BDY-T1-E3 vs DG448DV-T1-E3
  • DG401BDY-T1-E3 vs DG447DV-T1-E3
  • DG401BDY-T1-E3 vs DG445ETE+
  • DG401BDY-T1-E3 vs DG445DYZ-T
  • DG401BDY-T1-E3 vs DG445DYZ
  • DG401BDY-T1-E3 vs DG445DY-T1-E3
  • DG401BDY-T1-E3 vs DG445DY-T1
  • DG401BDY-T1-E3 vs DG445DY-T
  • DG401BDY-T1-E3 vs DG445DY-E3
  • DG401BDY-T1-E3 vs DG445DY+T
  • DG401BDY-T1-E3 vs DG445DY+
  • DG401BDY-T1-E3 vs DG445DY
  • DG401BDY-T1-E3 vs DG445DY
  • DG401BDY-T1-E3 vs DG445DY
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.