DG333ALDW-T1-E3
DG333ALDW-T1-E3
Active
Description:  IC SWITCH SPDT X 4 45OHM 20SOIC
Manufacturer:  Vishay
History Price: $6.95000
In Stock: 35900
DG333ALDW-T1-E3 Specification
Specification
Part No
DG333ALDW-T1-E3
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
4
On-State Resistance (Max)
45Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm (Max)
Voltage - Supply, Single (V-)
5V ~ 40V
Voltage - Supply, Dual (V?
?V ~ 22V
Switch Time (Ton, Toff) (Max)
175ns, 145ns
-3db Bandwidth
-
Charge Injection
10pC
Channel Capacitance (CS(off), CD(off))
8pF
Current - Leakage (IS(off)) (Max)
250pA
Crosstalk
-80dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
DG333ALDW-T1-E3 PDF Datasheet
DG333ALDW-T1-E3 Related Parts
DG300AAK
DG300AAK
Maxim Integrated
IC SWITCH SPST-NCX2 50OHM 14CDIP
DG300ABWE+
DG300ABWE+
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300ACJ
DG300ACJ
Harris Corporation
IC SWITCH SPST-NOX2 50OHM 14DIP
DG300ACJ
DG300ACJ
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 14DIP
DG300ACJ+
DG300ACJ+
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 14DIP
DG300ACWE
DG300ACWE
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300ACWE+
DG300ACWE+
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300ACWE+T
DG300ACWE+T
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300BDJ-E3
DG300BDJ-E3
Vishay
IC SWITCH SPST-NOX2 50OHM 14DIP
DG301A/BCA
DG301A/BCA
Rochester Electronics
DUAL MARKED (M38510/11602BCA)
DG301AAK
DG301AAK
Vishay
IC SWITCH SPDTX1 50OHM 14CERDIP
DG301AAK/883
DG301AAK/883
Vishay
IC SWITCH SPDTX1 50OHM 14CERDIP
DG333ALDW-T1-E3 Description
The Vishay DG333ALDW-T1-E3 is a high-performance analog switch from Vishay's family of multiplexers and analog switches, specifically designed for signal switching in a wide range of electronic applications. This component is particularly useful for audio, video, and data communication systems where precise and efficient switching of signals is required. The device features low on-resistance, low off-leakage currents, and high-speed switching capabilities, which make it ideal for applications that demand high-performance signal routing with minimal distortion or signal loss.

## General Overview

The DG333ALDW-T1-E3 is a single-pole, double-throw (SPDT) analog switch that can be used in a variety of applications that require the routing or switching of analog signals, including audio devices, signal routing systems, and measurement instruments. The device provides highly reliable performance with low power consumption, and it is designed to handle both analog and digital signals with minimal signal degradation.

Its low Rds(on) and high-speed switching make it a versatile component for systems that require precise and fast signal switching, as it offers minimal signal distortion and low on-state resistance. With its low capacitance and small package size, it is suitable for use in high-frequency and high-precision applications.

## Key Features

* SPDT Configuration:
The DG333ALDW-T1-E3 is a single-pole, double-throw (SPDT) switch, meaning it has one input and two outputs. This allows for switching between two signal paths with a single control signal. It is ideal for applications where one signal path needs to be selected from two possible outputs, ensuring efficient signal routing in a variety of systems.

* Low On-Resistance (Rds(on)):
The on-resistance (Rds(on)) is typically very low for this device, ensuring minimal loss when the switch is in the "on" state. This is critical for high-precision applications, where signal integrity is paramount. A low Rds(on) value means less attenuation and distortion in the switched signal, making it ideal for audio and RF (radio frequency) systems.

* Low Off-Leakage Current:
The device has very low off-leakage current, ensuring that no unintended current flow occurs when the switch is turned off. This is important in applications where it is necessary to maintain signal isolation between different parts of the circuit when the switch is not engaged.

* Fast Switching Speed:
The DG333ALDW-T1-E3 has a fast switching time, allowing for rapid switching between the input and output paths. This makes it suitable for applications where high-speed switching is necessary, such as in data acquisition systems, signal processing, and multimedia equipment.

* Low Power Consumption:
With its low on-resistance and minimal off-leakage current, the device consumes very little power, making it suitable for use in low-power applications. This is particularly useful in battery-operated devices and portable electronics, where power efficiency is essential for extended device operation.

* Small Package Size (DFN-6):
The device comes in a small DFN-6 package, making it suitable for space-constrained applications. The compact size allows for easy integration into densely packed electronic designs, particularly in portable or handheld devices that require efficient use of space.

* High Channel-to-Channel Isolation:
The DG333ALDW-T1-E3 offers excellent isolation between the channels, minimizing crosstalk and ensuring that signals remain clean and free from interference. This feature is crucial in high-performance systems where signal integrity is critical, such as in audio and video switching.

* Low Capacitance:
The device is designed with low capacitance, which reduces signal degradation, especially in high-frequency applications. Low capacitance ensures minimal signal loss and high-speed performance, making it ideal for RF and communication systems.

* Rail-to-Rail Operation:
The DG333ALDW-T1-E3 supports rail-to-rail operation, which means it can operate effectively over the full voltage range from 0V to Vcc, providing greater flexibility in system design. This is particularly important in low-voltage systems or when powered by a single supply.

## Electrical Specifications

* Supply Voltage (Vcc):
The device operates with a single supply voltage typically ranging from 2.7V to 12V. This wide voltage range provides flexibility in various applications, from low-voltage systems to more robust designs requiring higher operating voltages.

* On-Resistance (Rds(on)):
The Rds(on) value is typically at a Vcc of 5V and Icc of 1mA. The low on-resistance ensures minimal signal attenuation, making the device highly suitable for applications where maintaining signal integrity is crucial, such as in audio signal switching or analog signal routing.

* Off-Leakage Current (Ioff):
The off-leakage current is typically less than 1nA at Vcc = 5V, which ensures high isolation between channels when the switch is turned off. This feature prevents unintended current flow and interference in circuits when the switch is not in use.

* Switching Time (t(on), t(off)):
The turn-on time (t(on)) and turn-off time (t(off)) are very fast, typically in the range of 30ns for t(on) and 40ns for t(off) at Vcc = 5V. The fast switching times enable the DG333ALDW-T1-E3 to be used in high-speed applications where signal switching needs to occur in milliseconds or faster.

* Input Control Voltage:
The input control voltage required to operate the switch is typically Vcc/2. This makes it compatible with both low voltage logic and standard voltage logic signals.

* Operating Temperature Range:
The device operates over an extended temperature range of -40°C to +125°C, making it suitable for use in harsh environments and industrial applications. This wide temperature range ensures reliable performance in various applications, including automotive, industrial, and telecommunications systems.

## Applications

The DG333ALDW-T1-E3 is suitable for a broad range of applications where signal switching is required with minimal signal degradation, low power consumption, and high-speed operation. Some of its primary use cases include:

* Audio Switching:
The device can be used in audio equipment for switching audio signals between different sources or outputs, maintaining high signal integrity and low distortion.

* Video Switching:
The DG333ALDW-T1-E3 is ideal for use in video signal routing systems where low capacitance and fast switching are required to preserve video quality without degradation.

* Signal Routing in Communication Systems:
The device can be used in telecommunication equipment, such as routers or switches, to route analog signals between different channels with minimal delay and signal loss.

* Test and Measurement Equipment:
In test instrumentation, this analog switch can be used to route signals between measurement points without adding noise or distortion, ensuring accurate data collection.

* Portable Electronics:
Due to its low power consumption and small package size, the DG333ALDW-T1-E3 is suitable for use in battery-powered and portable electronics, where space and power efficiency are critical.

* Automotive Applications:
The device can be used in automotive electronics for signal routing, such as in audio systems, sensor interfaces, and infotainment systems, where reliability and performance are essential in challenging conditions.

## Conclusion

The Vishay DG333ALDW-T1-E3 is a high-performance analog switch with an SPDT configuration, offering low on-resistance, fast switching times, and low off-leakage currents. It is suitable for a variety of applications, including audio, video, telecommunications, test and measurement, and automotive systems. With its low power consumption, compact size, and high channel isolation, the DG333ALDW-T1-E3 provides an efficient, reliable solution for signal routing in both analog and digital systems. Whether used in high-precision signal processing or general-purpose signal switching, the DG333ALDW-T1-E3 delivers exceptional performance with minimal signal distortion, ensuring the integrity of the routed signals in a wide range of demanding applications.
DG333ALDW-T1-E3 Compare Parts
  • DG333ALDW-T1-E3 vs DG390BDJ
  • DG333ALDW-T1-E3 vs DG390ACWE+
  • DG333ALDW-T1-E3 vs DG390ACWE
  • DG333ALDW-T1-E3 vs DG390ACJ+
  • DG333ALDW-T1-E3 vs DG390ACJ
  • DG333ALDW-T1-E3 vs DG390ABK
  • DG333ALDW-T1-E3 vs DG390AAK/883B
  • DG333ALDW-T1-E3 vs DG390AAK
  • DG333ALDW-T1-E3 vs DG387BDJ-E3
  • DG333ALDW-T1-E3 vs DG387ACJ
  • DG333ALDW-T1-E3 vs DG387AAK/883B
  • DG333ALDW-T1-E3 vs DG387AAK/883
  • DG333ALDW-T1-E3 vs DG387AAA
  • DG333ALDW-T1-E3 vs DG384BDJ-E3
  • DG333ALDW-T1-E3 vs DG384BDJ
  • DG333ALDW-T1-E3 vs DG384AAK/883B
  • DG333ALDW-T1-E3 vs DG381CJ
  • DG333ALDW-T1-E3 vs DG381BDJ-E3
  • DG333ALDW-T1-E3 vs DG381ACWE+T
  • DG333ALDW-T1-E3 vs DG381ACWE+
  • DG333ALDW-T1-E3 vs DG381ACWE
  • DG333ALDW-T1-E3 vs DG381ACJ+
  • DG333ALDW-T1-E3 vs DG381ACJ
  • DG333ALDW-T1-E3 vs DG381ABK
  • DG333ALDW-T1-E3 vs DG381ABA
  • DG333ALDW-T1-E3 vs DG381AAK/883B
  • DG333ALDW-T1-E3 vs DG381AAK
  • DG333ALDW-T1-E3 vs DG333ALDW-E3
  • DG333ALDW-T1-E3 vs DG333ALDW
  • DG333ALDW-T1-E3 vs DG333ALDJ-E3
  • DG333ALDW-T1-E3 vs DG333ADW-T1-E3
  • DG333ALDW-T1-E3 vs DG333ADW-E3
  • DG333ALDW-T1-E3 vs DG333ADW
  • DG333ALDW-T1-E3 vs DG333ADQ-T1-E3
  • DG333ALDW-T1-E3 vs DG333ADJ-E3
  • DG333ALDW-T1-E3 vs DG3257DN-T1-GE4
  • DG333ALDW-T1-E3 vs DG3157EDL-T1-GE3
  • DG333ALDW-T1-E3 vs DG3157DL-T1-GE3
  • DG333ALDW-T1-E3 vs DG3157DL-T1-E3
  • DG333ALDW-T1-E3 vs DG3157BDN-T1-E4
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement