DG333ALDW-T1-E3
DG333ALDW-T1-E3
Active
Description:  IC SWITCH SPDT X 4 45OHM 20SOIC
Manufacturer:  Vishay
History Price: $6.95000
In Stock: 35900
DG333ALDW-T1-E3 vs DG3157BDN-T1-E4
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Switch Circuit
SPDT
SPDT
Multiplexer/Demultiplexer Circuit
2:1
2:1
Number of Circuits
4
1
On-State Resistance (Max)
45Ohm
15Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm (Max)
800mOhm
Voltage - Supply, Single (V-)
5V ~ 40V
1.65V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 22V
-
Switch Time (Ton, Toff) (Max)
175ns, 145ns
25ns, 21ns
-3db Bandwidth
-
300MHz
Charge Injection
10pC
7pC
Channel Capacitance (CS(off), CD(off))
8pF
7pF
Current - Leakage (IS(off)) (Max)
250pA
1μA
Crosstalk
-80dB @ 1MHz
-64dB @ 10MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
6-UFDFN
Supplier Device Package
20-SOIC
6-miniQFN (1x1.2)