UCC2580N-2G4
UCC2580N-2G4
Obsolete
Description:  IC OFFLINE SWITCH MULT TOP 16DIP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 9500
UCC2580N-2G4 Specification
Specification
Part No
UCC2580N-2G4
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback, Forward
Voltage - Start Up
15 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 15V
Duty Cycle
66%
Frequency - Switching
-
Power (Watts)
-
Fault Protection
-
Control Features
Soft Start
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Mounting Type
Through Hole
UCC2580N-2G4 PDF Datasheet
UCC2580N-2G4 Related Parts
UCC25701D
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC2580N-2G4 Compare Parts
  • UCC2580N-2G4 vs UCC3960D
  • UCC2580N-2G4 vs UCC3889N
  • UCC2580N-2G4 vs UCC3889DTR
  • UCC2580N-2G4 vs UCC3889DG4
  • UCC2580N-2G4 vs UCC3889D
  • UCC2580N-2G4 vs UCC3888NG4
  • UCC2580N-2G4 vs UCC3888N
  • UCC2580N-2G4 vs UCC3888DG4
  • UCC2580N-2G4 vs UCC3888D
  • UCC2580N-2G4 vs UCC3813PW-4G4
  • UCC2580N-2G4 vs UCC3813PW-4
  • UCC2580N-2G4 vs UCC3813PW-2
  • UCC2580N-2G4 vs UCC3813N-4
  • UCC2580N-2G4 vs UCC3813N-2G4
  • UCC2580N-2G4 vs UCC3813N-2
  • UCC2580N-2G4 vs UCC3813DTR-4
  • UCC2580N-2G4 vs UCC3813DTR-2
  • UCC2580N-2G4 vs UCC3813D-4
  • UCC2580N-2G4 vs UCC3813D-2
  • UCC2580N-2G4 vs UCC3810N
  • UCC2580N-2G4 vs UCC3810DWTRG4
  • UCC2580N-2G4 vs UCC3810DWTR
  • UCC2580N-2G4 vs UCC3810DW
  • UCC2580N-2G4 vs UCC3809PWTR-1
  • UCC2580N-2G4 vs UCC3809PW-2
  • UCC2580N-2G4 vs UCC3809PW-1
  • UCC2580N-2G4 vs UCC3809PTR-2G4
  • UCC2580N-2G4 vs UCC3809PTR-2
  • UCC2580N-2G4 vs UCC3809PTR-1
  • UCC2580N-2G4 vs UCC3809P-2
  • UCC2580N-2G4 vs UCC3809P-1G4
  • UCC2580N-2G4 vs UCC3809P-1
  • UCC2580N-2G4 vs UCC3809N-2
  • UCC2580N-2G4 vs UCC3809N-1
  • UCC2580N-2G4 vs UCC3809DTR-2
  • UCC2580N-2G4 vs UCC3809DTR-1G4
  • UCC2580N-2G4 vs UCC3809DTR-1
  • UCC2580N-2G4 vs UCC3809D-2
  • UCC2580N-2G4 vs UCC3809D-1G4
  • UCC2580N-2G4 vs UCC3809D-1
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.