Packaging
Tube
Bulk or Tube
Output Isolation
Isolated
Isolated
Topology
Flyback, Forward
-
Voltage - Start Up
15 V
10 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 15V
8V ~ 19V
Frequency - Switching
-
Up to 400kHz
Fault Protection
-
Current Limiting, Over Voltage
Control Features
Soft Start
Frequency Control, Soft Start
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
8-SOIC
Mounting Type
Through Hole
Surface Mount