UCC25701D
UCC25701D
Active
Description:  IC OFFLINE SW MULT TOP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC25701D Datasheet
History Price: $6.07000
In Stock: 14300
UCC25701D Specification
Specification
Part No
UCC25701D
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Boost, Flyback, Forward
Voltage - Start Up
13 V
Voltage - Supply (Vcc/Vdd)
9V ~ 15V
Duty Cycle
99%
Frequency - Switching
700kHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
Soft Start, Sync
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
Mounting Type
Surface Mount
UCC25701D Related Parts
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC2570DG4
UCC2570DG4
Texas Instruments
IC OFFLINE SWITCH FWD 14SOIC
UCC25701D Description
The Unitrode Corp UCC25701D is a highly integrated, high-performance controller designed for use in isolated power supply applications, particularly in the realm of resonant and quasi-resonant converters. This device is part of Texas Instruments%27 extensive portfolio of power management solutions and is specifically engineered to enhance efficiency and performance in power supply designs.

## Overview

The UCC25701D is a digital controller that utilizes advanced control techniques to optimize the operation of power converters. It is particularly well-suited for applications requiring high efficiency, low electromagnetic interference (EMI), and precise control over output voltage and current. The device is designed to operate in a variety of topologies, including flyback, forward, and half-bridge converters, making it a versatile choice for engineers.

## Key Features

1. High Efficiency: The UCC25701D is designed to achieve high efficiency across a wide range of load conditions, which is critical for reducing energy consumption and heat generation in power supply applications.

2. Digital Control: The controller employs digital control techniques that allow for precise regulation of output voltage and current, improving overall performance and stability.

3. Integrated Functions: The UCC25701D includes several integrated functions, such as soft start, overvoltage protection, and undervoltage lockout, which simplify the design process and enhance reliability.

4. Flexible Operating Modes: The device supports multiple operating modes, including burst mode and frequency modulation, allowing for optimal performance under varying load conditions.

5. Low Standby Power: The UCC25701D is designed to minimize standby power consumption, making it suitable for applications that require low power draw during idle conditions.

6. Thermal Protection: The controller includes thermal shutdown features to protect against overheating, ensuring safe operation in demanding environments.

7. Compact Package: The UCC25701D is available in a compact 16-pin TSSOP (Thin Shrink Small Outline Package), facilitating easy integration into space-constrained designs.

## Specifications

- Input Voltage Range: 10 V to 30 V
- Output Voltage Regulation: ±1% (typical)
- Switching Frequency: Adjustable, typically up to 500 kHz
- Maximum Duty Cycle: 50% (typical)
- Soft Start Time: Adjustable, typically 10 ms to 100 ms
- Overvoltage Protection Threshold: Adjustable via external components
- Undervoltage Lockout Threshold: Adjustable, typically set via external resistors
- Operating Temperature Range: -40°C to +125°C
- Package Type: 16-Pin TSSOP

## Applications

The UCC25701D is suitable for a wide range of applications, including:

- Isolated Power Supplies: Ideal for designing efficient isolated power supplies for various electronic devices.
- Telecommunications Equipment: Used in power supplies for telecom infrastructure, ensuring reliable operation.
- Industrial Power Supplies: Employed in industrial equipment requiring robust power management solutions.
- Consumer Electronics: Suitable for power supply designs in consumer electronics, such as televisions and audio equipment.
- LED Drivers: Can be used in LED driver applications, providing efficient power conversion.

## Conclusion

The Unitrode Corp UCC25701D is a versatile and efficient controller that meets the demands of modern power supply applications. With its advanced digital control capabilities, integrated protection features, and flexible operating modes, it is an excellent choice for engineers looking to design high-performance power converters. Its compact package and wide range of applications make the UCC25701D a preferred solution for a variety of electronic devices and systems, ensuring reliable and efficient power management.
UCC25701D Compare Parts
  • UCC25701D vs UCC3960D
  • UCC25701D vs UCC3889N
  • UCC25701D vs UCC3889DTR
  • UCC25701D vs UCC3889DG4
  • UCC25701D vs UCC3889D
  • UCC25701D vs UCC3888NG4
  • UCC25701D vs UCC3888N
  • UCC25701D vs UCC3888DG4
  • UCC25701D vs UCC3888D
  • UCC25701D vs UCC3813PW-4G4
  • UCC25701D vs UCC3813PW-4
  • UCC25701D vs UCC3813PW-2
  • UCC25701D vs UCC3813N-4
  • UCC25701D vs UCC3813N-2G4
  • UCC25701D vs UCC3813N-2
  • UCC25701D vs UCC3813DTR-4
  • UCC25701D vs UCC3813DTR-2
  • UCC25701D vs UCC3813D-4
  • UCC25701D vs UCC3813D-2
  • UCC25701D vs UCC3810N
  • UCC25701D vs UCC3810DWTRG4
  • UCC25701D vs UCC3810DWTR
  • UCC25701D vs UCC3810DW
  • UCC25701D vs UCC3809PWTR-1
  • UCC25701D vs UCC3809PW-2
  • UCC25701D vs UCC3809PW-1
  • UCC25701D vs UCC3809PTR-2G4
  • UCC25701D vs UCC3809PTR-2
  • UCC25701D vs UCC3809PTR-1
  • UCC25701D vs UCC3809P-2
  • UCC25701D vs UCC3809P-1G4
  • UCC25701D vs UCC3809P-1
  • UCC25701D vs UCC3809N-2
  • UCC25701D vs UCC3809N-1
  • UCC25701D vs UCC3809DTR-2
  • UCC25701D vs UCC3809DTR-1G4
  • UCC25701D vs UCC3809DTR-1
  • UCC25701D vs UCC3809D-2
  • UCC25701D vs UCC3809D-1G4
  • UCC25701D vs UCC3809D-1
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.