UCC25706P
UCC25706P
Obsolete
Description:  IC OFFLINE SWITCH MULT TOP 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC25706P Datasheet
History Price: $2.06000
In Stock: 11900
UCC25706P Specification
Specification
Part No
UCC25706P
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Boost, Flyback, Forward
Voltage - Start Up
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
Duty Cycle
93%
Frequency - Switching
1MHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
Mounting Type
Through Hole
UCC25706P PDF Datasheet
UCC25706P Related Parts
UCC25701D
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC2570DG4
UCC2570DG4
Texas Instruments
IC OFFLINE SWITCH FWD 14SOIC
UCC25706P Compare Parts
  • UCC25706P vs UCC3960D
  • UCC25706P vs UCC3889N
  • UCC25706P vs UCC3889DTR
  • UCC25706P vs UCC3889DG4
  • UCC25706P vs UCC3889D
  • UCC25706P vs UCC3888NG4
  • UCC25706P vs UCC3888N
  • UCC25706P vs UCC3888DG4
  • UCC25706P vs UCC3888D
  • UCC25706P vs UCC3813PW-4G4
  • UCC25706P vs UCC3813PW-4
  • UCC25706P vs UCC3813PW-2
  • UCC25706P vs UCC3813N-4
  • UCC25706P vs UCC3813N-2G4
  • UCC25706P vs UCC3813N-2
  • UCC25706P vs UCC3813DTR-4
  • UCC25706P vs UCC3813DTR-2
  • UCC25706P vs UCC3813D-4
  • UCC25706P vs UCC3813D-2
  • UCC25706P vs UCC3810N
  • UCC25706P vs UCC3810DWTRG4
  • UCC25706P vs UCC3810DWTR
  • UCC25706P vs UCC3810DW
  • UCC25706P vs UCC3809PWTR-1
  • UCC25706P vs UCC3809PW-2
  • UCC25706P vs UCC3809PW-1
  • UCC25706P vs UCC3809PTR-2G4
  • UCC25706P vs UCC3809PTR-2
  • UCC25706P vs UCC3809PTR-1
  • UCC25706P vs UCC3809P-2
  • UCC25706P vs UCC3809P-1G4
  • UCC25706P vs UCC3809P-1
  • UCC25706P vs UCC3809N-2
  • UCC25706P vs UCC3809N-1
  • UCC25706P vs UCC3809DTR-2
  • UCC25706P vs UCC3809DTR-1G4
  • UCC25706P vs UCC3809DTR-1
  • UCC25706P vs UCC3809D-2
  • UCC25706P vs UCC3809D-1G4
  • UCC25706P vs UCC3809D-1
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.