HT7336-A
HT7336-A
Active
Description:  SOT-89 MONITORS & RESET CIRCUITS
Manufacturer:  UMW
Datasheet:   HT7336-A Datasheet
History Price: $0.47000
In Stock: 12000
HT7336-A Specification
Specification
Part No
HT7336-A
Category
PMIC - Voltage Regulators - Linear
Manufacturer
UMW
Series
HT73xx-A
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
12V
Voltage - Output (Min/Fixed)
3.6V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.8V @ 40mA
Current - Output
150mA
Current - Quiescent (Iq)
3 μA
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
-
Operating Temperature
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
SOT-89-3
HT7336-A PDF Datasheet
HT7336-A Related Parts
HT7130-1
HT7130-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7130S
HT7130S
UMW
SOT-23 MONITORS & RESET CIRCUITS
HT7133-1
HT7133-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7133S
HT7133S
UMW
SOT-23 MONITORS & RESET CIRCUITS
HT7136-1
HT7136-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7150-1
HT7150-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7333-A
HT7333-A
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7350-A
HT7350-A
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7530-1
HT7530-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7530S
HT7530S
UMW
SOT-23 MONITORS & RESET CIRCUITS
HT7533-1
HT7533-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7536-1
HT7536-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7336-A Compare Parts
  • HT7336-A vs HT7544-1
  • HT7336-A vs HT7536-1
  • HT7336-A vs HT7533-1
  • HT7336-A vs HT7530S
  • HT7336-A vs HT7530-1
  • HT7336-A vs HT7350-A
  • HT7336-A vs HT7333-A
  • HT7336-A vs HT7150-1
  • HT7336-A vs HT7136-1
  • HT7336-A vs HT7133S
  • HT7336-A vs HT7133-1
  • HT7336-A vs HT7130S
  • HT7336-A vs HT7130-1
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!