HT7130S
HT7130S
Active
Description:  SOT-23 MONITORS & RESET CIRCUITS
Manufacturer:  UMW
Datasheet:   HT7130S Datasheet
History Price: $0.49000
In Stock: 25400
HT7130S Specification
Specification
Part No
HT7130S
Category
PMIC - Voltage Regulators - Linear
Manufacturer
UMW
Series
71xx
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
100mA
Current - Quiescent (Iq)
3 μA
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
Short Circuit
Operating Temperature
-20 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23
HT7130S PDF Datasheet
HT7130S Related Parts
HT7130-1
HT7130-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7133-1
HT7133-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7133S
HT7133S
UMW
SOT-23 MONITORS & RESET CIRCUITS
HT7136-1
HT7136-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7150-1
HT7150-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7333-A
HT7333-A
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7336-A
HT7336-A
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7350-A
HT7350-A
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7530-1
HT7530-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7530S
HT7530S
UMW
SOT-23 MONITORS & RESET CIRCUITS
HT7533-1
HT7533-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7536-1
HT7536-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7130S Compare Parts
  • HT7130S vs HT7544-1
  • HT7130S vs HT7536-1
  • HT7130S vs HT7533-1
  • HT7130S vs HT7530S
  • HT7130S vs HT7530-1
  • HT7130S vs HT7350-A
  • HT7130S vs HT7336-A
  • HT7130S vs HT7333-A
  • HT7130S vs HT7150-1
  • HT7130S vs HT7136-1
  • HT7130S vs HT7133S
  • HT7130S vs HT7133-1
  • HT7130S vs HT7130-1
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!