HT7336-A
HT7336-A
Active
Description:  SOT-89 MONITORS & RESET CIRCUITS
Manufacturer:  UMW
Datasheet:   HT7336-A Datasheet
History Price: $0.47000
In Stock: 12000
HT7336-A vs HT7133-1
Part No
Manufacturer
Series
HT73xx-A
71xx
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
12V
30V
Voltage - Output (Min/Fixed)
3.6V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.8V @ 40mA
-
Current - Output
150mA
100mA
Current - Quiescent (Iq)
3 μA
3 μA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
-
-
Protection Features
-
Short Circuit
Operating Temperature
-25 ℃ ~ 70 ℃
-20 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
TO-243AA
Supplier Device Package
SOT-89-3
SOT-89-3